EN
  • EN
  • DE

FOD8316R2

Part No FOD8316R2
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 4.243KV GATE DRIVER 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 4243Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Pulse Width Distortion (Max) 300ns
Rise / Fall Time (Typ) 34ns, 34ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Approval Agency UL
Base Product Number FOD8316
Standard Package 750 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 848191-FOD8316R2
Ultra Librarian 3D Model Ultra Librarian FOD8316R2 CAD Model

Description

Introducing the FOD8316R2 Smart Gate Driver Optocoupler from ON Semiconductor

The FOD8316R2 Smart Gate Driver Optocoupler, a cutting-edge solution from ON Semiconductor, is designed to meet the stringent requirements of high-power and high-performance applications. This device is a part of ON Semiconductor's extensive optoelectronics product line, offering the perfect blend of reliability, functionality, and efficiency for driving IGBTs and power MOSFETs.

Advanced Features

  • High Output Current: The FOD8316R2 is capable of providing a peak output current of 2.5A, making it suitable for driving power semiconductors in a wide range of applications.
  • Integrated Active Miller Clamp: This feature ensures enhanced control during the Miller plateau phase of the switching event, reducing the likelihood of undesired gate voltage spikes that can lead to false triggering.
  • Under Voltage Lock-Out (UVLO) Protection: With both high and low UVLO levels for IGBT/MOSFET VCE, this device ensures that the power switch operates reliably by preventing it from turning on when the supply voltage is insufficient.
  • High Isolation Voltage: The optocoupler boasts an isolation voltage of 5,000Vrms, providing excellent electrical isolation between the input and output, which is crucial for safety and noise immunity in high-voltage applications.

Robust and Reliable Performance

The FOD8316R2 is designed to withstand harsh industrial environments. Its wide operating temperature range from -40°C to +100°C ensures stable operation in extreme conditions. The device also features a robust construction that resists high transient voltages, making it ideal for applications such as motor drives, renewable energy inverters, and power supplies.

Easy Integration

ON Semiconductor understands the importance of design flexibility. The FOD8316R2 comes in a compact, surface-mount 16-pin SOIC package, making it easy to integrate into various PCB designs. Its lead (Pb)-free and RoHS compliant construction also ensures that it meets current environmental standards for electronic components.

Conclusion

The FOD8316R2 from ON Semiconductor represents a significant advancement in gate driver technology, offering designers a robust, high-performance solution for their high-power switching needs. Its integration of advanced features with reliable performance makes it a smart choice for driving the next generation of power semiconductors.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9090 $53.9990
25+ $4.0279 $100.6975
39+ $3.9021 $152.1819
53+ $3.7762 $200.1386
69+ $3.6503 $251.8707
92+ $3.2727 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess