EN
  • EN
  • DE

FOD8384R2

Part No FOD8384R2
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DRIVER 5SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168845-FOD8384R2
Manufacturer onsemi
Category Isolators -Isolators - Gate Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number FOD8384
Operating Temperature -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.346", 8.80mm Width), 5 Leads
Supplier Device Package 5-SOP
Approval Agency UL
Ultra Librarian 3D Model Ultra Librarian FOD8384R2 CAD Model

Description

The ON Semiconductor FOD8384R2 is a state-of-the-art high-speed MOSFET gate drive optocoupler that is designed to cater to the needs of high-performance power systems. This robust optocoupler is an essential component for applications that demand efficient and reliable switching of power MOSFETs and IGBTs.

Featuring an integrated active Miller clamp, zero cross circuitry, and a high drive current of 2.5A peak, the FOD8384R2 provides a high level of performance for fast switching applications. The active Miller clamp functionality is critical in preventing false triggering of the MOSFET by holding the gate voltage low during the off state, thus ensuring a secure and dependable operation.

The FOD8384R2 is designed with a high common-mode rejection (CMR) of 35kV/μs minimum at VCM = 1500V, which ensures stability in the presence of high-speed transient voltages. This feature is particularly important in electrically noisy environments where voltage spikes could inadvertently trigger or damage the power semiconductor devices.

With an insulation voltage rating of VIORM = 1414V peak, the FOD8384R2 provides reliable electrical isolation between the input and output, protecting the low voltage control circuitry from high voltage spikes on the power side. This isolation is critical in applications that require safety and protection from electrical hazards.

The optocoupler operates within an industrial temperature range of -40°C to +100°C, making it suitable for a wide range of operating environments. The FOD8384R2 comes in a compact, surface-mountable, 5-pin SOIC package, ensuring easy integration into PCB designs with space constraints.

ON Semiconductor's FOD8384R2 is an ideal solution for applications such as industrial inverters, solar inverters, UPS systems, and motor drives where efficient and reliable high-speed switching is paramount. Its advanced features and high performance make it a go-to component for engineers looking to design cutting-edge power systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess