EN
  • EN
  • DE

FP205-TL

Part No FP205-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 264451-FP205-TL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FP205-TL CAD Model

Description

The FP205-TL is a cutting-edge Power MOSFET device from ON Semiconductor, renowned for its high efficiency and performance in power management applications. This device is specifically designed to cater to the demanding requirements of modern electronic circuits, providing a reliable and robust solution for switching and amplification purposes.

Key Features:

  • Low On-Resistance: The FP205-TL boasts an extremely low on-resistance, which significantly reduces conduction losses and enhances overall efficiency, making it ideal for high-performance power conversion systems.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET minimizes switching losses and is well-suited for high-frequency applications, including switch-mode power supplies and DC-DC converters.
  • Thermal Stability: With excellent thermal characteristics, the FP205-TL maintains stable performance over a wide temperature range, ensuring reliability under varying operating conditions.
  • Gate Charge Optimization: The device's optimized gate charge enables efficient gate drive performance, which contributes to reduced switching energy and faster response times.

Applications:

The versatile nature of the FP205-TL makes it suitable for a wide array of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Motor Drives
  • Computing and Server Power Supplies
  • Telecommunication Equipment

Specifications:

Parameter Value
Drain-to-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 70A
Power Dissipation (PD) 2.0W
Operating Temperature Range -55°C to +150°C

ON Semiconductor's commitment to innovation and quality is embodied in the FP205-TL Power MOSFET, delivering exceptional performance for today's energy-conscious electronic environments. As a testament to its reliability and efficiency, this device is a top choice among engineers and designers for integrating into their power management solutions.

You May Also Be Interested in

NEC
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Intel
Lowest to $10.8258
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
NEC
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
NEC
Lowest to $11.4253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess