EN
  • EN
  • DE

1747785-1

Part No 1747785-1
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description PACKING,PLUG ASSY. 8POS. 2MM PIT / 8 Position Plug, Male Blades Connector Solder 0.079" (2.00mm) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors
Mfr TE Connectivity AMP Connectors
Package Tray
Connector Style Battery
Connector Type Plug, Male Blades
Number of Positions 8
Pitch 0.079" (2.00mm)
Mounting SMD (SMT)
Number of Rows 1
Termination Solder
Features Board Guide, Flange
Color Black
Fastening Type Push-Pull
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 11.8µin (0.30µm)
Material - Insulation Polyamide (PA6T), Nylon 6T
Base Product Number 1747785
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names -1747785-1-SI,A120410
Standard Package 60
Win Source Part Number 1188371-1747785-1
Ultra Librarian 3D Model Ultra Librarian 1747785-1 CAD Model

Description

The 1747785-1 is a plug connector with male blades. The product is from TE Connectivity AMP Connectors.

  • Series: Blade Type Power Connectors
  • Pitch: 0.079" (2.00mm)
  • Color: Black
  • Board Guide: Yes
  • Flange: Yes
  • Termination Type: Solder
  • Fastening Type: Push-Pull
  • Contact Finish: Gold
  • Contact Finish Thickness: 11.8µin (0.30µm)
  • Package: Tray
  • Standard Package: 60
  • Wire Gauge: Not Specified
  • Insulation Material: Polyamide (PA6T) and Nylon 6T
  • Connector Style: Battery
  • Number of Rows: 1
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.4040
  • Alternative Part: 1747785-1
  • Other Names: -1747785-1-SI, A120410

You May Also Be Interested in

Same Sky
CONN PWR JACK 0.9X3.2MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER
Lowest to $2.9455
Kycon, Inc.
CONN PWR JACK MINI 1.3MM SMT
Lowest to $1.2610
Schurter Inc.
CONN PWR JACK 2.35X6MM SOLDER
Need more? Email Us
GCT
DC POWER JACK, THRU HOLE, HORIZO
Lowest to $1.1727
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Schurter Inc.
CONN POWER JACK JSBJ5 SOLDER
Need more? Email Us
Schurter Inc.
CONN PWR JACK 2.35X6MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8703 $50.3139
32+ $3.1756 $101.6192
49+ $3.0764 $150.7436
68+ $2.9771 $202.4428
87+ $2.8779 $250.3773
117+ $2.5802 $301.8834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess