EN
  • EN
  • DE

FP207-TL

Part No FP207-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 264452-FP207-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FP207-TL CAD Model

Description

ON Semiconductor FP207-TL Power Rectifier Diode

The ON Semiconductor FP207-TL is a high-performance power rectifier diode designed to meet the demanding requirements of a wide range of electronic applications. This robust component is engineered to provide efficient and reliable operation in circuits requiring rectification and power supply management. With its compact design and superior thermal performance, the FP207-TL is an ideal choice for designers looking to optimize their power conversion systems.

Key Features

  • High Current Capability: The FP207-TL is capable of handling a high forward current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which translates into reduced power loss and improved efficiency in operation.
  • High Surge Current Capability: It is designed to withstand high surge currents, ensuring durability and reliability during transient conditions.
  • Robust Construction: The device is encapsulated in a durable package that provides excellent mechanical strength and thermal conductivity.

Applications

The FP207-TL is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Battery chargers
  • Automotive systems
  • Industrial and commercial systems

Technical Specifications

The technical specifications of the FP207-TL make it suitable for a broad range of power rectification applications:

  • Package: TO-220
  • Maximum repetitive peak reverse voltage: 1000 V
  • Average forward rectified current: 2 A at TA = 75°C
  • Operating junction temperature range: -55°C to +150°C
  • Storage temperature range: -55°C to +150°C

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FP207-TL is no exception. Each diode is manufactured to the highest standards to ensure consistent performance and longevity. This product is RoHS compliant, signifying adherence to environmental standards and a commitment to reducing hazardous substances in electronics.

Whether you are designing a new power system or upgrading an existing one, the ON Semiconductor FP207-TL power rectifier diode offers the efficiency, reliability, and performance needed to meet your technical requirements.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess