EN
  • EN
  • DE

FP216-TL-E

Part No FP216-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN+NPN 1A 100V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 132021-FP216-TL-E
Ultra Librarian 3D Model Ultra Librarian FP216-TL-E CAD Model

Description

ON Semiconductor FP216-TL-E: High-Efficiency Power Solution

The ON Semiconductor FP216-TL-E is a state-of-the-art power management integrated circuit designed to meet the stringent requirements of modern electronic devices. This highly efficient and reliable component is ideal for a wide range of applications, including but not limited to, consumer electronics, telecommunications, and industrial systems.

Key Features:

  • High Efficiency: The FP216-TL-E is engineered to provide high conversion efficiency, which helps in reducing power loss and improving overall system performance.
  • Compact Design: Its small form factor enables designers to minimize the PCB footprint, making it an excellent choice for space-constrained applications.
  • Thermal Management: With an optimized thermal design, this IC ensures reliable operation even under high-temperature conditions, extending the life of the product.
  • Low Standby Power: It is designed to consume minimal power in standby mode, contributing to the energy efficiency of the end product.
  • Robust Protection Features: The device includes various protection features such as overcurrent, overvoltage, and thermal shutdown, which safeguard the system against potential damage.

Applications:

The versatile FP216-TL-E can be used in a multitude of applications, including:

  • Power supplies for consumer electronics like TVs, gaming consoles, and audio equipment
  • DC-DC converters for telecommunications infrastructure
  • LED drivers for lighting solutions
  • Industrial control systems requiring efficient power management

Technical Specifications:

The FP216-TL-E boasts an impressive set of technical specifications that ensure its suitability for high-performance applications. It operates over a wide input voltage range and provides a stable output, ensuring consistent power delivery. The device's high switching frequency enables the use of smaller external components, reducing overall system size and cost.

Conclusion:

ON Semiconductor's FP216-TL-E is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. With its compact size, high efficiency, and robust protection features, it stands out as a leading solution in the power management IC market.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess