EN
  • EN
  • DE

FP301

Part No FP301
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 264462-FP301
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian FP301 CAD Model

Description

Introducing ON Semiconductor's FP301 Power MOSFET

ON Semiconductor's FP301 is a cutting-edge Power MOSFET designed to cater to a wide range of power management applications. This high-performance product stands out for its efficiency, reliability, and versatility, making it an ideal choice for engineers and designers looking to enhance their power systems.

Key Features of FP301

  • Low RDS(on): The FP301 boasts a low on-state resistance, which translates to reduced conduction losses and improved efficiency in applications where it is deployed.
  • High Switching Speed: With its fast switching capabilities, the FP301 is suitable for high-frequency operations, ensuring minimal power loss and heat generation during the switching process.
  • Advanced Technology: ON Semiconductor employs cutting-edge technology in the manufacturing of the FP301, ensuring high performance and durability under various conditions.
  • Thermal Management: The device comes with excellent thermal characteristics that facilitate effective heat dissipation, contributing to stable operation over its entire working temperature range.
  • Robust Package: The FP301 is available in a robust package that is engineered to withstand harsh environmental conditions, providing a reliable solution for industrial and automotive applications.

Applications

The FP301 Power MOSFET is versatile and can be used in a multitude of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Battery Powered Circuits
  • Switch Mode Power Supplies (SMPS)
  • Load Switching

Why Choose FP301?

Choosing ON Semiconductor's FP301 means selecting a product that delivers high performance and energy efficiency. Its low RDS(on) minimizes power loss, while its fast switching speed enhances overall system responsiveness. Additionally, the robust packaging and excellent thermal properties ensure that the FP301 will provide reliable service over a long lifespan, even in demanding environments.

Whether you are designing power systems for consumer electronics, automotive, industrial, or renewable energy applications, the FP301 from ON Semiconductor is a component that offers the quality and performance that professionals demand.

For detailed specifications, application notes, and further information, please refer to the official ON Semiconductor documentation and product datasheets.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Shindengen
Lowest to $8.3160
NEC
Lowest to $11.4253
Intel
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Intel
Lowest to $10.8258
Diodes Incorporated
Lowest to $0.1143

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess