EN
  • EN
  • DE

FQB5N60CTM

Part No FQB5N60CTM
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 600V 4.5A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 4.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2.5Ohm at 2.25A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 19nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 670pF at 25V
Power Dissipation (Maximum) 3.13W, 100W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 714259-FQB5N60CTM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQB5N60CTM CAD Model

Description

The ON Semiconductor FQB5N60CTM is a high-performance N-Channel QFET® MOSFET designed for a wide range of applications that demand efficiency, reliability, and thermal management. This semiconductor device is part of ON Semiconductor's extensive MOSFET portfolio and is engineered to meet the stringent requirements of modern electronic circuits.

Key Features

  • 600V, 4.5A Rating: The FQB5N60CTM is capable of handling continuous drain currents up to 4.5A, with a maximum drain-source voltage of 600V, making it suitable for high-voltage applications.
  • Low Gate Charge (Qg): Designed with a low gate charge, this MOSFET ensures reduced switching losses, enabling efficient power conversion in various circuits.
  • RDS(on) = 2.5 Ohm: With a low on-state resistance, the FQB5N60CTM minimizes conduction losses, which is crucial for power efficiency and thermal performance.
  • High-Speed Switching: The device features high-speed switching capabilities, which are essential for applications like switching power supplies, lighting, and power inverters.
  • RoHS Compliant: The FQB5N60CTM is RoHS compliant, ensuring that it meets the environmental standards by restricting the use of certain hazardous substances in its manufacture.

Applications

The FQB5N60CTM MOSFET from ON Semiconductor is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverter Systems
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Solutions

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the FQB5N60CTM is no exception. It is designed to provide reliable performance under a wide range of operating conditions. Its robust construction ensures a long operational life, even in demanding environments.

Conclusion

The FQB5N60CTM MOSFET is an exemplary component that combines high voltage capability, efficiency, and speed, making it an excellent choice for designers looking to optimize their power management systems. ON Semiconductor's dedication to innovation and quality makes the FQB5N60CTM a reliable and efficient solution for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3290 $50.9950
375+ $0.2700 $101.2500
575+ $0.2616 $150.4200
795+ $0.2531 $201.2145
1,025+ $0.2447 $250.8175
1,370+ $0.2194 $300.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,293 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess