EN
  • EN
  • DE

FQB7N30TM

Part No FQB7N30TM
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 300V 7A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 300 V 7A (Tc) 3.13W (Ta), 85W (Tc) Surface Mount D²PAK (TO-263AB)
Manufacturer ON Semiconductor
Series QFET®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263AB)
Family Name FQB7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872242-FQB7N30TM
Ultra Librarian 3D Model Ultra Librarian FQB7N30TM CAD Model

Description

Introducing the FQB7N30TM MOSFET by ON Semiconductor

The FQB7N30TM is a high-performance MOSFET device crafted by the renowned manufacturer, ON Semiconductor. This powerful transistor is designed for a range of applications, offering efficiency, reliability, and energy-saving features. With its cutting-edge technology, the FQB7N30TM is an ideal choice for designers looking to enhance their power management systems.

Key Features

  • High Voltage Capability: The FQB7N30TM boasts a robust 300V drain-source voltage (V<sub>DS), making it suitable for high voltage applications that require efficient power handling.
  • Low On-Resistance: Featuring a low R<sub>DS(on), this MOSFET ensures minimal power loss and heat generation, leading to improved overall efficiency and longer product life.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of up to 7.3A, it can easily handle significant power without performance degradation.
  • Fast Switching Speed: The device is engineered for fast switching, reducing transition losses and improving performance in high-frequency applications.
  • TO-263 Package: Encased in a durable TO-263 package, the FQB7N30TM is designed for easy integration into various circuit designs while ensuring robustness and thermal efficiency.

Applications

The FQB7N30TM is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverter Systems
  • DC-DC Converters
  • Motor Drives
  • Lighting Systems
  • High-Efficiency Power Management Solutions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the FQB7N30TM is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements for industrial and commercial use. Customers can trust the FQB7N30TM for their critical applications, knowing that it is backed by ON Semiconductor's reputation for reliability and performance.

Whether you're designing power supplies or looking to improve the efficiency of your power management systems, the FQB7N30TM MOSFET from ON Semiconductor is a solution that provides both high performance and reliability.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess