EN
  • EN
  • DE
  • IT

FQFP8N60

Part No FQFP8N60
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TO-220F
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 753266-FQFP8N60
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQFP8N60 CAD Model

Description

ON Semiconductor FQFP8N60 N-Channel QFET® MOSFET

The FQFP8N60 is a high-performance N-Channel QFET® MOSFET brought to you by ON Semiconductor, a trusted name in power management and switching technology. This device is designed to meet the rigorous demands of power conversion and control applications, offering a robust and efficient solution for designers and engineers.

Featuring a drain-source voltage (V<sub>DS) of 600V, the FQFP8N60 is capable of handling high voltage operations with ease. This makes it an ideal choice for applications such as switch mode power supplies (SMPS), power factor correction (PFC) circuits, and electronic lamp ballasts where high voltage capability is a necessity.

With a continuous drain current (I<sub>D) of 8A at 25°C, this MOSFET can efficiently manage significant power levels, ensuring reliable performance in a variety of power-intensive applications. Moreover, its low on-resistance (R<sub>DS(on)) minimizes conduction losses, which is critical for improving energy efficiency in power conversion systems.

The FQFP8N60 also boasts a low gate charge (Q<sub>g), which translates to reduced switching losses and faster switching speeds. This feature is particularly beneficial in high-frequency circuits where switching efficiency is paramount.

ON Semiconductor has designed the FQFP8N60 with a rugged body diode, which provides fast recovery time and enhanced reliability under reverse recovery conditions. This characteristic is particularly important in applications where the MOSFET is subject to frequent switching and potential reverse voltage conditions.

Encased in a TO-220 package, the FQFP8N60 is not only robust but also offers excellent thermal performance, ensuring stability and long-term reliability even in high-temperature environments. The package is designed for easy mounting and is compatible with standard PCB manufacturing processes.

In summary, the FQFP8N60 from ON Semiconductor stands out for its high voltage capability, efficient power handling, low on-resistance, and fast switching performance. It is a highly reliable component that delivers the quality and performance expected from a leader in power semiconductor technology.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess