EN
  • EN
  • DE

FQH140N10

Part No FQH140N10
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 140A TO247-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 100 V 140A (Tc) 375W (Tc) Through Hole TO-247-3
Manufacturer ON Semiconductor
Series QFET®
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name FQH1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919282-FQH140N10
Ultra Librarian 3D Model Ultra Librarian FQH140N10 CAD Model

Description

ON Semiconductor FQH140N10 N-Channel QFET® MOSFET

The ON Semiconductor FQH140N10 is a high-performance N-Channel QFET® MOSFET designed to deliver efficient power management and conversion in a variety of applications. This device is a part of ON Semiconductor's portfolio of energy-efficient power solutions, aimed to meet the demands of modern electronic circuits requiring low on-resistance, high switching speeds, and minimal power loss.

Key Features:

  • High Current Capability: The FQH140N10 is capable of handling a continuous drain current of up to 140A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance of just 10 mOhms at Vgs = 10V, this MOSFET ensures minimal voltage drop and power loss during operation, enhancing overall system efficiency.
  • High Switching Speed: The device features fast switching performance, which is critical for reducing switching losses in power conversion circuits.
  • Robust Thermal Performance: The MOSFET is housed in a TO-247 package, known for its excellent thermal characteristics, ensuring reliable operation even at elevated temperatures.
  • 100% Avalanche Tested: Guaranteed performance under extreme conditions, the FQH140N10 is tested for avalanche ruggedness, providing additional reliability.

Applications:

The versatility of the FQH140N10 N-Channel MOSFET allows it to be used in various applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Automotive applications
  • Switching regulators
  • Power management in computing and telecommunications

Specifications:

Parameter Value Drain-to-Source Voltage (Vdss) 100V Continuous Drain Current (Id) 140A Rds (On) at Vgs=10V 10 mOhms Power Dissipation (Pd) 375W Operating Temperature Range -55°C to +175°C

Overall, the FQH140N10 from ON Semiconductor is a robust and efficient solution for power management tasks that require high current, low on-resistance, and fast switching in a compact and reliable package.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess