EN
  • EN
  • DE

FQP2P40

Part No FQP2P40
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 400V P-Channel MOSFET | MOSFET P-CH 400V 2A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 400V
Id - Continuous Drain Current 2A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 6.5Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 13nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 350pF at 25V
Power Dissipation (Maximum) 63W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175427-FQP2P40
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQP2P40 CAD Model

Description

ON Semiconductor FQP2P40 P-Channel QFET® MOSFET

The ON Semiconductor FQP2P40 is a high-performance P-Channel QFET® MOSFET that offers a range of features suitable for a variety of power management and switching applications. This MOSFET is designed to provide efficient power conversion with a minimal footprint, making it an ideal choice for compact electronic designs.

Key Features:

  • Voltage Rating: The FQP2P40 has a drain-source voltage (V<sub>DS) of -400V, which indicates its capability to handle high voltage applications with ease.
  • Current Capacity: It supports a continuous drain current (I<sub>D) of -2.2A at 25°C, providing sufficient current for a variety of uses.
  • R<sub>DS(on): This MOSFET boasts a low on-state resistance of 3.0Ω, ensuring efficient operation and reduced power loss during conduction.
  • Gate Charge: With a low total gate charge (Q<sub>g) of 23nC, the FQP2P40 allows for faster switching speeds, which is beneficial in high-frequency applications.
  • Package: Housed in a TO-220 package, the FQP2P40 provides a robust and reliable solution with good thermal characteristics.

Applications:

The versatile nature of the FQP2P40 makes it suitable for a wide range of applications, including:

  • Power supply switches
  • DC/DC converters
  • Motor drives
  • Load switches
  • Battery management systems
  • Lighting systems

Performance and Durability:

ON Semiconductor's commitment to quality is evident in the FQP2P40's performance and durability. It is engineered to withstand harsh environments and is characterized by its high breakdown voltage and robust thermal performance. The MOSFET's low intrinsic capacitance also contributes to its fast switching capabilities, making it an efficient component for power conversion and management.

Conclusion:

Overall, the ON Semiconductor FQP2P40 P-Channel QFET® MOSFET is a reliable and efficient solution for designers who require a high-voltage, high-performance switching component. Its combination of high voltage rating, low on-state resistance, and fast switching speeds make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1926 $64.3482
16+ $7.5422 $120.6752
24+ $7.3065 $175.3560
33+ $7.0709 $233.3397
43+ $6.8353 $293.9179
57+ $6.1284 $349.3188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess