EN
  • EN
  • DE
  • IT

FQPF2N70C

Part No FQPF2N70C
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-220FT
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 753269-FQPF2N70C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQPF2N70C CAD Model

Description

ON Semiconductor FQPF2N70C MOSFET Overview

The ON Semiconductor FQPF2N70C is a high-performance N-Channel QFET® MOSFET designed to deliver efficient power management and conversion. This semiconductor device is a fundamental component in a wide range of electronic applications, from power supplies to lighting systems, due to its robustness and reliability.

Key Features

  • Voltage Rating: The FQPF2N70C operates at a drain-source voltage (V<sub>DS) of 700V, making it suitable for high voltage applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 2.4A, allowing it to drive moderate loads.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of 5.5Ω, it ensures minimal power loss and higher efficiency in circuits.
  • Fast Switching: The device features a fast switching speed, which is crucial for reducing energy waste during the transition periods of power devices.
  • Thermal Performance: The FQPF2N70C is encapsulated in a TO-220F package, which provides excellent thermal conduction and heat dissipation, ensuring stability under high power operation.

Applications

The versatility of the FQPF2N70C allows it to be used in a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverter Circuits
  • Motor Control Systems
  • LED Lighting Solutions
  • High Voltage Regulation Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FQPF2N70C is no exception. It is designed to meet rigorous industry standards for performance and reliability. Users can expect consistent operation and a long service life from this MOSFET.

Environmental Compliance

The FQPF2N70C is compliant with RoHS and Halogen-Free standards, ensuring that it meets environmental regulations and reduces the ecological footprint of electronic components.

In summary, the FQPF2N70C from ON Semiconductor is a robust, efficient, and reliable solution for high voltage power management and conversion applications. Its features and compliance with environmental standards make it an excellent choice for designers looking to create sustainable and high-performing electronic products.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1587 $64.4283
20+ $5.8743 $117.4860
31+ $5.6907 $176.4117
42+ $5.5070 $231.2940
55+ $5.3234 $292.7870
73+ $4.7725 $348.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess