EN
  • EN
  • DE

FS104A-TG

Part No FS104A-TG
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823561-FS104A-TG
Ultra Librarian 3D Model Ultra Librarian FS104A-TG CAD Model

Description

The FS104A-TG is a cutting-edge component from ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to a wide range of applications that require high efficiency, reliability, and performance. It is an ideal choice for designers and engineers looking to enhance their electronic systems with superior semiconductor technology.

Key Features

  • High Efficiency: The FS104A-TG is engineered to provide top-notch efficiency, which is crucial for minimizing energy loss and heat generation in electronic circuits.
  • Robust Performance: Built to withstand harsh conditions, this component ensures stable performance over a wide range of temperatures and operating conditions.
  • Compact Design: Its small form factor makes it suitable for space-constrained applications, allowing for more compact and streamlined designs.
  • Longevity: ON Semiconductor's commitment to quality means that the FS104A-TG is made to last, ensuring a long operational life and reducing the need for frequent replacements.

Applications

The versatility of the FS104A-TG allows it to be used in various applications, including but not limited to:

  • Power Management Solutions
  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunication Devices

Technical Specifications

The FS104A-TG boasts an impressive set of technical specifications that enable it to meet the demands of modern electronic systems:

  • Package Type: SMD/SMT
  • Mounting Style: Surface Mount
  • Product Category: Rectifiers
  • Configuration: Single
  • Reverse Voltage: Specified by manufacturer
  • Forward Current: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer

For detailed technical specifications, please refer to the official ON Semiconductor FS104A-TG datasheet.

Quality and Support

ON Semiconductor is committed to providing exceptional quality and support for all its products. The FS104A-TG is backed by the company's comprehensive technical support and customer service, ensuring that you can integrate this component into your designs with confidence and peace of mind.

Note: The specific values for reverse voltage, forward current, and operating temperature range are not provided in this overview and should be obtained from the official datasheet or ON Semiconductor's technical support team.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess