EN
  • EN
  • DE

FSA2267L10X-NL

Part No FSA2267L10X-NL
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0906+Rohs
Reference case QFN10
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 738304-FSA2267L10X-NL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSA2267L10X-NL CAD Model

Description

The ON Semiconductor FSA2267L10X-NL is a high-performance, dual SPDT (Single Pole Double Throw) analog switch designed to deliver efficient and reliable switching capabilities for a variety of applications. This device is an excellent choice for designers looking for a switch that offers low on-resistance, minimal crosstalk, and high bandwidth in a compact package.

Key Features

  • Low On-Resistance: The FSA2267L10X-NL boasts an exceptionally low on-resistance (R<sub>ON), which typically sits at 0.5Ω. This feature ensures minimal voltage drop and power loss across the switch, enhancing overall system efficiency.
  • Wide Bandwidth: With a bandwidth of over 300MHz, this switch is capable of handling high-speed signals without significant degradation, making it suitable for audio, video, and data applications.
  • Single Supply Operation: It operates from a single power supply ranging from 1.65V to 4.3V, allowing for flexible integration into various circuit designs without the need for dual supplies.
  • Break-Before-Make Switching: This feature ensures that there is no momentary short-circuit when switching between paths, which is critical for preventing signal corruption and protecting downstream components.
  • ESD Protection: The device includes integrated ESD protection circuitry, which guards against electrostatic discharges, thereby enhancing the durability and longevity of the product.
  • Compact Packaging: The FSA2267L10X-NL is available in a micro-packaging option (UMLP), which is ideal for space-constrained applications.

Applications

The versatile nature of the FSA2267L10X-NL allows it to be utilized in a diverse range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Audio and Video Signal Routing
  • Data Commutation in Networking Equipment
  • Any application requiring high-speed and low-resistance switching

ON Semiconductor's commitment to quality and performance is evident in the FSA2267L10X-NL, making it a smart choice for your analog switching needs. Its combination of features ensures that it can handle the demands of modern electronic devices while maintaining signal integrity and power efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess