EN
  • EN
  • DE

FSA2467MP

Part No FSA2467MP
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case MLP16
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 723584-FSA2467MP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSA2467MP CAD Model

Description

The ON Semiconductor FSA2467MP is a versatile dual Single Pole Double Throw (SPDT) analog switch that is an ideal solution for multiplexing and signal routing applications. This high-performance switch is designed to operate from a single power supply ranging from 1.65V to 4.3V, making it suitable for a wide array of portable and battery-powered devices.

Key Features

  • Low On-Resistance: The switch features a low on-resistance of typically 0.5Ω, ensuring minimal signal distortion and power loss, which is crucial for maintaining signal integrity in analog applications.
  • Broad Voltage Range: With an operating voltage range of 1.65V to 4.3V, the FSA2467MP is highly adaptable to various circuit designs and can be seamlessly integrated into both low and standard voltage operations.
  • High Current Handling: The device is capable of handling continuous current up to 300 mA, making it suitable for switching moderate loads while maintaining its compact form factor.
  • Break-Before-Make Switching: It incorporates break-before-make switching functionality, which prevents unintended short circuits between the normally closed and normally open ports during state changes.
  • ESD Protection: The FSA2467MP comes with built-in electrostatic discharge (ESD) protection circuits, safeguarding the device against the damaging effects of ESD events.

Applications

The FSA2467MP is widely used in a variety of applications where high-performance analog switching is required. It is particularly suitable for:

  • Audio and Video Signal Routing
  • Cellular Phones
  • PDAs and Portable Devices
  • Data Acquisition Systems
  • Communication Systems

Package and Quality

ON Semiconductor has packaged the FSA2467MP in a space-saving MicroPak™ package, which not only conserves board space but also offers excellent thermal performance. The device is manufactured under ON Semiconductor's stringent quality control standards, ensuring high reliability and performance consistency for the most demanding applications.

With its combination of low power consumption, high-speed operation, and robust design, the ON Semiconductor FSA2467MP is an excellent choice for designers looking to enhance their system's performance with a reliable and efficient analog switch solution.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess