EN
  • EN
  • DE

FSB660

Part No FSB660
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP Low Saturation Transistor | TRANS PNP 60V 2A SSOT-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 350mV at 200mA, 2A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 500mA, 2V
Maximum Power 500mW
Frequency - Transition 75MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package 3-SSOT
Family Part Number FSB660
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175882-FSB660
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSB660 CAD Model

Description

Introducing the FSB660 from ON Semiconductor

The FSB660 is a cutting-edge product from ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This product is designed to cater to the growing demand for efficient and high-performance components in the electronics industry. As a part of ON Semiconductor's extensive portfolio, the FSB660 stands out with its robust features and capabilities.

Key Features

  • High Current Capability: The FSB660 is capable of handling high current applications, making it suitable for a wide range of power management tasks.
  • Low On-Resistance: With its low on-resistance, the FSB660 ensures minimal power loss and improved efficiency, which is crucial for energy-sensitive designs.
  • Fast Switching Speed: The device offers fast switching speeds, enabling quick response times in circuits that require high-speed operation.
  • Thermal Protection: To ensure reliability and longevity, the FSB660 comes with built-in thermal protection features that prevent overheating and potential damage.
  • Compact Design: The compact form factor of the FSB660 allows for easy integration into various electronic assemblies without compromising on performance.

Applications

The versatility of the FSB660 makes it an ideal choice for a multitude of applications, including:

  • Power supply modules
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The FSB660 is no exception and is manufactured using state-of-the-art processes that ensure its performance even under the most demanding conditions. Customers can trust the FSB660 to provide consistent and dependable operation, making it a valuable component in any electronic system.

With its comprehensive features and robust design, the FSB660 from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic products. Whether for industrial, commercial, or consumer applications, the FSB660 is engineered to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1727 $57.8545
815+ $0.1418 $115.5670
1,265+ $0.1374 $173.8110
1,740+ $0.1328 $231.0720
2,250+ $0.1284 $288.9000
3,010+ $0.1152 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,343 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess