EN
  • EN
  • DE

FSBF15CH60BTL

Part No FSBF15CH60BTL
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 600V 15A SPM27-JB / Power Driver Module IGBT 3 Phase 600 V 15 A 27-PowerDIP Module (1.205", 30.60mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr onsemi
Series Motion-SPM®
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 15 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 27-PowerDIP Module (1.205", 30.60mm)
Base Product Number FSBF1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 10
Win Source Part Number 1022101-FSBF15CH60BTL
Ultra Librarian 3D Model Ultra Librarian FSBF15CH60BTL CAD Model

Description

Introducing the FSBF15CH60BTL Smart Power Module from ON Semiconductor

The FSBF15CH60BTL, crafted by the renowned ON Semiconductor, stands as a testament to cutting-edge technology in the realm of power management solutions. This smart power module is part of ON Semiconductor's Motion SPM® 45 series, designed for optimal performance in applications requiring efficient and reliable AC-to-DC conversion.

Key Features

  • Integrated Design: The FSBF15CH60BTL is an all-in-one solution, integrating a three-phase IGBT inverter bridge with gate drivers and protection circuitry. This integration simplifies design and reduces the overall footprint, making it an ideal choice for compact systems.
  • High-Voltage Capability: With a 600V rating, this module is suitable for handling high-voltage applications, ensuring reliable operation even under strenuous conditions.
  • Advanced IGBT Technology: The module employs ON Semiconductor's field stop IGBT technology, providing low saturation voltage and high-speed switching, which enhances overall efficiency.
  • Built-In Protection Features: The FSBF15CH60BTL comes with a plethora of protection features, including under-voltage lockouts, over-current shutdown, and thermal shutdown, ensuring the safety and longevity of the module and the system it powers.
  • Isolation: The module boasts an isolation rating of 2500Vrms for 1 minute, offering excellent electrical isolation between the power and control circuits.

Applications

The versatility of the FSBF15CH60BTL allows it to be used across a wide range of applications. It is particularly well-suited for:

  • AC motor drives
  • Commercial and residential HVAC systems
  • Industrial motor control systems
  • General-purpose inverters

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the FSBF15CH60BTL is no exception. It is designed to meet stringent industry requirements, ensuring performance and durability in even the most demanding environments.

With its robust design, comprehensive feature set, and commitment to quality, the FSBF15CH60BTL from ON Semiconductor is an exemplary choice for designers and engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPMCC
Lowest to $22.7916
STMicroelectronics
SLLIMM (small low-loss intelligent molded module) IPM, 3-phase inverter - 10 A, 600 V short-circuit rugged IGBT | MOD IPM 600V 10A 25-SDIP
Lowest to $50.1428
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $12.5676
Fairchild/ON Semiconductor
IC SMART POWER MOD 3A SPM23-AA
Lowest to $5.9252

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess