EN
  • EN
  • DE

FSBM15SH60

Part No FSBM15SH60
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description IC SMART POWER MOD 15A SPM32-AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Power Driver Module IGBT 3 Phase 600 V 15 A 32-PowerDIP Module (1.370", 34.80mm)
Manufacturer ON Semiconductor
Series SPM®
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 32-PowerDIP Module (1.370", 34.80mm)
Family Name FSBM15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 48
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872315-FSBM15SH60
Ultra Librarian 3D Model Ultra Librarian FSBM15SH60 CAD Model

Description

ON Semiconductor FSBM15SH60 Smart Power Module

The ON Semiconductor FSBM15SH60 is a cutting-edge Smart Power Module (SPM) designed for high-efficiency applications requiring a compact and reliable motor control solution. This advanced module is a part of ON Semiconductor's innovative SPM portfolio, tailored to meet the demands of modern energy-saving and environmentally friendly systems.

This versatile module integrates multiple components within a single package, including IGBTs, freewheeling diodes, and a gate-drive circuit. The integration of these components not only simplifies the design process but also enhances performance by reducing power losses and improving thermal management.

The FSBM15SH60 is capable of delivering up to 15A of continuous current, making it suitable for a wide range of applications such as air conditioners, refrigerators, washing machines, and other home appliances, as well as industrial motor drives. Its 600V rating allows it to handle high-voltage operations with ease, ensuring compatibility with various electrical systems.

One of the key features of the FSBM15SH60 is its built-in over-current protection, which safeguards the module from potential damage caused by excessive current flow. This adds an extra layer of reliability and extends the lifespan of the module. Additionally, the module comes with an over-temperature protection feature, which prevents overheating and ensures safe operation under various conditions.

The compact design of the FSBM15SH60, with its industry-standard footprint, allows for easy integration into existing designs without the need for significant layout changes. The module's Direct Bonded Copper (DBC) substrate provides excellent thermal conductivity, which is crucial for maintaining performance and reliability during extended periods of operation.

Overall, the ON Semiconductor FSBM15SH60 Smart Power Module represents a highly integrated, efficient, and robust solution for designers looking to optimize their motor control systems. It offers a blend of advanced protection features, high performance, and ease of use, making it an ideal choice for a multitude of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1941 $68.3882
4+ $32.0299 $128.1196
5+ $30.9478 $154.7390
7+ $28.7836 $201.4852
10+ $27.7015 $277.0150
12+ $26.6195 $319.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess