EN
  • EN
  • DE

FSL126MRG

Part No FSL126MRG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 67kHz 8-DIP
Manufacturer ON Semiconductor
Series FPS™
Package Bulk
Part Status Obsolete
Supply Voltage 8V ~ 26V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name FSL12
MSL Level Not Applicable
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919394-FSL126MRG
Ultra Librarian 3D Model Ultra Librarian FSL126MRG CAD Model

Description

The ON Semiconductor FSL126MRG is a cutting-edge integrated circuit designed for high-efficiency power management applications. This versatile component is part of the Green Mode Fairchild Power Switch (FPS™) product line, which is renowned for its energy-saving capabilities and is commonly employed in switch mode power supplies (SMPS).

Key Features

  • High-Efficiency Operation: The FSL126MRG is designed to operate with high efficiency, reducing power loss and improving the overall performance of the power supply.
  • Green Mode Function: With its Green Mode function, this IC helps to minimize standby power consumption to meet the stringent requirements of energy-efficient standards.
  • Internal High-Voltage Startup: The IC includes an internal high-voltage startup circuit that ensures reliable start-up and reduces external component count.
  • Burst Mode Operation: It supports burst mode operation, which significantly lowers power consumption during light-load and standby conditions.
  • Protection Features: The FSL126MRG is equipped with various protection features, including overvoltage protection (OVP), overload protection (OLP), and thermal shutdown (TSD), enhancing the safety and reliability of the application.

Applications

The FSL126MRG is suitable for a wide range of applications where efficient power conversion is critical. Typical applications include:

  • AC/DC converters for consumer electronics
  • Standby and auxiliary power supplies
  • Open-frame switching power supplies
  • LED lighting power supplies

Technical Specifications

The FSL126MRG operates with an input voltage range suitable for worldwide operation and supports a broad range of output voltages, making it a versatile solution for global power supply designs. It is available in a compact TO-220-6L package, allowing for easy integration into various circuit layouts.

Conclusion

ON Semiconductor's FSL126MRG offers an optimal combination of energy efficiency, robust protection features, and compact design, making it an excellent choice for designers looking to create reliable and energy-conscious power supply solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess