EN
  • EN
  • DE

FSQ0265RL

Part No FSQ0265RL
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description AC to DC Pulse Width Modulation Controller / Green Mode Fairchild Power Switch (FPS™) for Valley Switching Converter | IC SWITCH FPS LOW EMI HE 8-LSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 12V
Supply Voltage 8V ~ 20V
Switching Frequency 55kHz ~ 67kHz
Power (W) 20W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features Sync
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-LSOP
Mounting Style SMD
Family Part Number FSQ0265
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1176022-FSQ0265RL
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name FSQ0265
Introduction Date October 17, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FSQ0265RL CAD Model

Description

Introducing the FSQ0265RL Switch Mode Power Supply (SMPS) Controller

The FSQ0265RL is a highly integrated Power Switch designed for high-efficiency switch mode power supply (SMPS) applications, brought to you by ON Semiconductor. This innovative component combines a precise voltage regulator with an integrated high-voltage power MOSFET, making it an excellent choice for a wide range of power supply systems.

Key Features of the FSQ0265RL

  • Advanced Pulse Width Modulation (PWM) Technology: The FSQ0265RL utilizes PWM technology to ensure stable and efficient power conversion, which is critical for maintaining the performance and reliability of your power supply.
  • Built-in High-Voltage MOSFET: With an integrated 650V MOSFET, this controller can handle high-power applications with ease, reducing the need for external components and simplifying circuit design.
  • Low Standby Power Consumption: The device is designed to consume minimal power in standby mode, making it suitable for energy-sensitive applications and contributing to overall energy savings.
  • Frequency Modulation for EMI Reduction: The FSQ0265RL employs frequency modulation to spread the electromagnetic interference (EMI) and thereby reduce the EMI filter requirements.
  • Protection Features: ON Semiconductor has equipped the FSQ0265RL with various protection features such as overvoltage protection (OVP), overload protection (OLP), and thermal shutdown (TSD), enhancing the safety and durability of the end application.

Applications

The FSQ0265RL is versatile and can be used in a variety of applications including:

  • Power supplies for LCD monitors and TVs
  • Adapters for notebooks and other portable devices
  • Offline battery chargers
  • Auxiliary power supplies for PC, server, and telecom systems

Why Choose the FSQ0265RL?

ON Semiconductor's FSQ0265RL offers a compact, efficient, and robust solution for your power management needs. Its integration of a high-voltage MOSFET with advanced control circuitry allows for a reduction in system complexity and BOM cost. The built-in protection features ensure long-term reliability, making it a smart choice for designers looking to enhance the performance and safety of their power supply solutions.

Embrace the power of ON Semiconductor's expertise with the FSQ0265RL and deliver efficient, reliable power supplies for your electronic devices.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6156 $58.4820
230+ $0.5047 $116.0810
355+ $0.4897 $173.8435
490+ $0.4736 $232.0640
635+ $0.4574 $290.4490
850+ $0.4100 $348.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess