EN
  • EN
  • DE
  • IT

FSS232-TL

Part No FSS232-TL
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOP-8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 745813-FSS232-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSS232-TL CAD Model

Description

ON Semiconductor FSS232-TL - Robust and Efficient Power Switch Solution

The ON Semiconductor FSS232-TL is a state-of-the-art integrated power switch designed for high-performance applications requiring efficient power distribution and management. This compact, surface-mount component is ideal for a wide range of products, from consumer electronics to industrial systems, offering reliability and power efficiency in a small footprint.

The FSS232-TL features a low on-resistance, which ensures minimal voltage drop and power loss, making it an excellent choice for applications where power conservation is crucial. It is capable of handling continuous current up to a significant level, suitable for most medium-power requirements. Additionally, the device incorporates advanced protection features, such as over-current, over-temperature, and under-voltage lockout, which safeguard the system against various fault conditions, enhancing the overall system reliability.

ON Semiconductor has designed the FSS232-TL with a fast switching speed that contributes to its high efficiency, reducing switching losses and improving performance in power conversion applications. This makes the FSS232-TL an excellent choice for DC-DC converters, power distribution switches, and other power management tasks where fast response times are essential.

The device is housed in a lead-free, halogen-free, and RoHS compliant package, reflecting ON Semiconductor's commitment to environmental sustainability. The FSS232-TL is also characterized by its ease of use, with a simple logic-level control interface that allows for straightforward integration into a variety of circuit designs.

In summary, the ON Semiconductor FSS232-TL power switch is a versatile and robust solution for designers looking to enhance the power efficiency and reliability of their systems. With its combination of low on-resistance, comprehensive protection features, and fast switching capabilities, the FSS232-TL stands out as an excellent choice for a multitude of power management applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess