EN
  • EN
  • DE

FST3383WMX

Part No FST3383WMX
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCH SW 5 X 2:2 24SOP  /  Bus FET Exchange Switch 5 x 2:2 24-SOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOP
Base Product Number FST33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1112843-FST3383WMX
Ultra Librarian 3D Model Ultra Librarian FST3383WMX CAD Model

Description

The ON Semiconductor FST3383WMX is a high-performance 10-bit bus switch designed with the modern electronic engineer's needs in mind. This component is part of ON Semiconductor's extensive range of switching solutions, known for their reliability and efficiency.

Constructed with a low on-resistance, the FST3383WMX allows for high-speed switching with minimal signal distortion, making it an excellent choice for bus aggregation applications. It's particularly well-suited for situations where low power loss and fast switching are crucial, such as in networking, computing, and data communication systems.

Key Features:

  • Low On-Resistance: The switch's low on-resistance characteristic ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • High-Speed Operation: With the ability to switch signals at high speeds, this device supports rapid data transfer and high-frequency applications.
  • 5Ω Switch Connection: The low switch connection resistance between two ports provides a near-seamless link for signals to pass through.
  • 10-Bit Bus Switch: The device's 10-bit width makes it suitable for interfacing with a wide range of data buses, offering increased versatility.
  • Zero Bounce: Engineered to minimize signal bounce, the FST3383WMX ensures signal integrity, reducing errors and improving performance.
  • Wide Operating Temperature Range: This bus switch operates effectively across a broad temperature range, ensuring reliability in various environments.

With its compact SOIC-24 wide body package, the FST3383WMX is designed for space-saving on PCBs, without compromising on power and performance. Its compatibility with TTL levels and the ability to operate from a 4.5V to 5.5V power supply voltage makes it easy to integrate into existing designs.

Whether you're designing high-speed data paths, optimizing bus management, or ensuring low power consumption in your digital systems, the ON Semiconductor FST3383WMX brings a balance of speed, power efficiency, and reliability that is hard to match.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess