EN
  • EN
  • DE

FSTD3306MTC

Part No FSTD3306MTC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2-Bit Low Power Bus Switch with Level Shifting | IC SWITCH BUS 2BIT LP HS 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number 3306
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1176085-FSTD3306MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSTD3306MTC CAD Model

Description

ON Semiconductor FSTD3306MTC: A High-Performance Bus Switch

The FSTD3306MTC from ON Semiconductor is a state-of-the-art bus switch designed with the modern electronics enthusiast in mind. This device is part of ON Semiconductor's high-speed CMOS range, known for their reliability and performance in a variety of applications. The FSTD3306MTC is a perfect fit for systems that require fast switching speeds and low power consumption.

Constructed with an advanced silicon gate process, the FSTD3306MTC boasts a low on-resistance, which significantly reduces the power loss during switching. This feature is particularly beneficial for battery-powered devices where energy efficiency is of paramount importance. The switch also provides a high degree of noise isolation between the control input and the signal outputs, ensuring signal integrity is maintained even in electrically noisy environments.

The FSTD3306MTC is characterized by its triple bus switch configuration, which allows for the connection or disconnection of three separate signal paths. This flexibility makes it an excellent choice for multiplexing and demultiplexing applications, as well as for switching between different data sources or destinations without the need for additional hardware.

One of the key advantages of the FSTD3306MTC is its 5-ohm bidirectional switch, which is designed to be compatible with both 5V and 3.3V supply voltages. This versatility ensures that the device can be easily integrated into a wide range of systems without the need for level shifting or other voltage adaptation circuits.

Furthermore, the FSTD3306MTC features a quick turn-on and turn-off time, which is essential for applications that require rapid switching between high-speed interfaces. This capability, combined with the device's low quiescent current, makes it an ideal solution for high-performance computing and networking equipment where speed and efficiency cannot be compromised.

In summary, the FSTD3306MTC from ON Semiconductor is a robust and versatile bus switch that offers excellent performance for a multitude of electronic applications. Its low on-resistance, noise isolation, and compatibility with multiple voltage levels make it a top choice for designers looking to optimize their systems for speed and power efficiency.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1878 $65.5024
18+ $6.7186 $120.9348
27+ $6.5084 $175.7268
37+ $6.2982 $233.0334
48+ $6.0892 $292.2816
64+ $5.4585 $349.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess