EN
  • EN
  • DE

FSUSB242UCX

Part No FSUSB242UCX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description TYPE C USB PROTECT SWITCH / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr onsemi
Package Tape & Reel
Applications USB
Switch Circuit DPDT
Number of Channels 2
On-State Resistance (Max) 5Ohm (Typ)
Voltage - Supply, Single (V+) 2.7V ~ 5.5V
-3db Bandwidth 1GHz
Features Break-Before-Make, USB 2.0
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.2x1.2)
Base Product Number FSUSB242
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names FSUSB242UCXOSCT,2156-FSUSB242UCX-488,FSUSB242UCXOSDKR,FSUSB242UCXOSTR,FSUSB242UCX-ND
Standard Package 3,000
Win Source Part Number 977489-FSUSB242UCX
Ultra Librarian 3D Model Ultra Librarian FSUSB242UCX CAD Model

Description

Introducing the FSUSB242UCX from ON Semiconductor

The FSUSB242UCX is a cutting-edge USB 2.0 High-Speed (HS) switch specifically designed by ON Semiconductor to cater to the growing needs of modern electronic devices. This versatile component is built to provide a seamless and efficient switching solution for multiple USB data and power lines, ensuring high performance and reliability in a range of applications.

Key Features

  • High-Speed Data Transfer: The FSUSB242UCX supports USB 2.0 High-Speed data rates of up to 480 Mbps, making it ideal for applications that require fast data transfer capabilities.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal power consumption, thus extending the battery life of portable devices.
  • Enhanced Signal Integrity: The switch is engineered to maintain signal integrity, minimizing crosstalk and signal degradation to ensure high-quality data transmission.
  • Compact Design: Its small footprint allows for integration into space-constrained designs, making it suitable for a wide range of consumer electronics, including smartphones, tablets, and laptops.

Applications

The FSUSB242UCX is a versatile component that can be used in various applications such as:

  • USB port switching in multi-port devices
  • 2:1 or 1:2 USB switch for shared USB connections
  • Signal routing for USB peripherals and docking stations
  • USB interface switching for dual-role devices

Technical Specifications

The FSUSB242UCX offers robust technical specifications that include:

  • Operating Temperature Range: -40°C to +85°C
  • Low On-Capacitance (CON): 6 pF (typical)
  • Low On-Resistance (RON): 4.5 Ω (typical)
  • ESD Protection: ±15kV Air Gap and ±8kV Contact Discharge
  • Package: Ultra-small UMLP (Ultra Micro Lead Package) with a 1.8mm x 1.4mm footprint

ON Semiconductor's FSUSB242UCX is the perfect solution for designers looking to enhance the USB capabilities of their products with a reliable, high-performance switch. Its combination of high-speed data handling, low power consumption, and compact design makes it an indispensable component for the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5506 $54.2710
80+ $1.2723 $101.7840
125+ $1.2325 $154.0625
170+ $1.1928 $202.7760
220+ $1.1530 $253.6600
295+ $1.0338 $304.9710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,999 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess