EN
  • EN
  • DE

1932460-1

Part No 1932460-1
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors
Description PLUG ASSY 8POS / 9 Position Header, Male Blades Connector Solder 0.079" (2.00mm) Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors
Mfr TE Connectivity AMP Connectors
Package Bulk
Connector Style Battery
Connector Type Header, Male Blades
Number of Positions 9
Pitch 0.079" (2.00mm)
Mounting Type Through Hole, Right Angle
Number of Rows 1
Termination Solder
Features Board Guide, Flange
Color Black
Fastening Type Push-Pull
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 11.8µin (0.30µm)
Material - Insulation Polyamide (PA6T), Nylon 6T
Base Product Number 1932460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 2,400
Win Source Part Number 1135484-1932460-1
Ultra Librarian 3D Model Ultra Librarian 1932460-1 CAD Model

Description

The TE Connectivity AMP Connectors 1932460 series is a 9-position, 1-row, black colored blade type power connector with a pitch of 0.079 inches (2.00mm).

  • Positions: 9
  • Rows: 1
  • Color: Black
  • Type: Blade
  • Pitch: 0.079 inches (2.00mm)
  • Features: Board Guide, Flange, Header, Male Blades, Push-Pull Fastening
  • Contact Finish: Gold
  • Contact Finish Thickness: 11.8µin (0.30µm)
  • Connector Style: Battery
  • Contact Material: Copper Alloy
  • Insulation Material: Polyamide (PA6T), Nylon 6T
  • Mounting Type: Through Hole, Right Angle
  • Operating Temperature: Not Specified
  • Packaging: Bulk
  • Standard Package: 2,400

You May Also Be Interested in

Anderson Power Products, Inc.
TERM BLADE FEMALE 2/0AWG SILVER
Need more? Email Us
TE Connectivity
CONN HSG PLUG 6POS 11.18MM BLACK
Need more? Email Us
Anderson Power Products, Inc.
TERM BLADE NON-GEND 1/0AWG SILV
Need more? Email Us
Anderson Power Products, Inc.
TERM BLADE FEMALE 3/0AWG SILVER
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 1POS GRAY
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 1POS GREEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess