The DAC0800LCMX is a high-performance, 8-bit digital-to-analog converter (DAC) from Texas Instruments, designed to provide a precise voltage or current output, converted from digital values. This component is suitable for a wide array of applications, including data acquisition systems, digital control loops, and signal processing that require a reliable and accurate analog output.
Key Features
- Resolution: 8-Bit, offering a fine level of detail in the analog output.
- Compatibility: Works with a variety of microprocessors or digital systems due to its versatile interface.
- Settling Time: Fast conversion rate with a settling time of typically 100 ns, ensuring quick response to changes in input data.
- Output Range: Flexible output range that can be adjusted to fit specific application needs.
- Monotonicity: The DAC0800LCMX guarantees monotonic performance over the entire operating temperature range, providing consistent and predictable output.
- Power Supply: Operates on a single 5V power supply or dual supplies up to ±18V, making it adaptable to various power environments.
Applications
- Data acquisition systems
- Digital control loops
- Signal processing
- Instrumentation
- Waveform generation
Quality and Reliability
Texas Instruments is known for its commitment to quality and the DAC0800LCMX is no exception. This device is built with high standards to ensure that it performs reliably in the most demanding conditions. It is available in a small-outline package, making it easy to integrate into various designs without taking up significant board space.
Ordering Information
The DAC0800LCMX is available in a variety of packaging options, including the compact 14-pin SOIC (Small Outline Integrated Circuit). For detailed ordering and shipping information, please refer to the official Texas Instruments website or authorized distributors.