EN
  • EN
  • DE

FTBV1SH50

Part No FTBV1SH50
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059948-FTBV1SH50
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FTBV1SH50 CAD Model

Description

Overview of Product FTBV1SH50 from ON Semiconductor

The FTBV1SH50 is a state-of-the-art, high-performance silicon carbide (SiC) Schottky barrier diode designed by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to deliver superior switching performance and higher reliability compared to traditional silicon-based diodes. Its robust design makes it an ideal choice for high-efficiency power systems in a wide range of applications.

Key Features

  • High Blocking Voltage: The FTBV1SH50 boasts a 500V blocking voltage, providing a high margin for safety in applications requiring high voltage operation.
  • Low Forward Voltage Drop: A key advantage of the SiC Schottky barrier diode is its low forward voltage drop, which results in reduced power loss and improved system efficiency during operation.
  • Zero Reverse Recovery Time: Unlike conventional silicon diodes, the FTBV1SH50 exhibits zero reverse recovery time, which minimizes switching losses and reduces stress on the device during high-frequency operation.
  • High-Temperature Operation: The device is capable of operating at high temperatures, which makes it suitable for harsh environments and demanding applications.
  • TO-220 FullPak Package: The diode comes in a TO-220 FullPak package, which provides excellent thermal performance and is easy to mount on a printed circuit board (PCB).

Applications

The FTBV1SH50 is versatile and can be used in various applications, including:

  • Power supply units
  • Solar inverters
  • Electric vehicle (EV) charging stations
  • Motor drives
  • Power factor correction circuits
  • Switch-mode power supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The FTBV1SH50 is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. This diode is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and the elimination of hazardous substances in its products.

The FTBV1SH50 from ON Semiconductor represents a significant advancement in diode technology, offering efficiency, durability, and high performance for modern electronic systems.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Lowest to $6.0469
Essentra Components
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess