EN
  • EN
  • DE

FTD2015-TL-E

Part No FTD2015-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH+NCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1059954-FTD2015-TL-E
Ultra Librarian 3D Model Ultra Librarian FTD2015-TL-E CAD Model

Description

ON Semiconductor FTD2015-TL-E Transistor

The FTD2015-TL-E from ON Semiconductor is a high-performance N-channel Field Effect Transistor (FET) designed for power management applications. This device is a part of the renowned FET family, known for its efficiency and reliability in switching and amplification tasks. The FTD2015-TL-E is well-suited for a variety of electronic circuits, offering an excellent balance between conduction and switching characteristics.

Constructed with advanced PowerTrench® technology, the FTD2015-TL-E provides superior on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), which are critical parameters for efficient power conversion. This technology ensures that the device operates with minimal power loss and heat generation, making it an ideal choice for applications where energy efficiency is paramount.

The device is encapsulated in a compact and robust package, specifically the SuperSOT™-6, which is known for its small footprint and excellent thermal performance. This package allows for high-density board layouts and is well-suited for space-constrained applications. Additionally, the FTD2015-TL-E is lead-free and RoHS compliant, making it an environmentally friendly option for modern electronic designs.

Key features of the FTD2015-TL-E include:

  • Continuous drain current (I<sub>D) of up to 6.7A
  • Low threshold voltage (V<sub>GS(th)) for ease of drive
  • Fast switching characteristics with reduced switching losses
  • High input impedance and low gate leakage, ensuring compatibility with a wide range of drive circuits
  • High-temperature operation, with a maximum junction temperature of 150°C

Applications for the FTD2015-TL-E are diverse and include DC/DC converters, power supply circuits, motor control systems, and other power-intensive applications. Its high-speed switching capability also makes it suitable for high-frequency circuits such as RF amplifiers and signal processing units.

Overall, the FTD2015-TL-E transistor from ON Semiconductor is a robust, efficient, and versatile component that can enhance the performance and reliability of a wide range of electronic products.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess