EN
  • EN
  • DE

FW274-TL-E

Part No FW274-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 6A 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6A
Maximum Rds On at Id,Vgs 37 mOhm @ 6A, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 9.1nC @ 10V
Max Input Capacitance 490pF @ 10V
Maximum Power Dissipation 2.2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 067565-FW274-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FW274-TL-E CAD Model

Description

The FW274-TL-E from ON Semiconductor is a high-performance, N-channel power MOSFET designed for a variety of applications that demand efficiency, reliability, and thermal stability. This device is a part of ON Semiconductor's extensive portfolio of power management solutions, offering designers a combination of low on-resistance and high switching speed, making it an ideal choice for power conversion and management in electronic systems.

Key Features

  • Low On-Resistance: The FW274-TL-E boasts an ultra-low on-resistance, which minimizes conduction losses and improves overall efficiency in applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is well-suited for high-frequency power switching applications, contributing to better performance and reduced energy consumption.
  • Enhanced Thermal Performance: The device is encapsulated in a compact package that enhances heat dissipation, ensuring stable operation even under high temperature conditions.
  • High Current Capability: It can handle continuous drain currents, making it robust enough for demanding power applications.
  • Gate Charge Optimization: The MOSFET is designed with optimized gate charge to reduce switching losses without compromising on the on-resistance.

Applications

The FW274-TL-E is versatile and can be used in a wide range of applications, including but not limited to:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Automotive Applications
  • Power Management for Consumer Electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FW274-TL-E is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it meets the rigorous demands of modern electronic devices. Whether for industrial, automotive, or consumer applications, the FW274-TL-E is an excellent choice for designers looking for a power MOSFET that delivers both efficiency and durability.

With its combination of features, the FW274-TL-E from ON Semiconductor is an outstanding solution for engineers who require a power MOSFET that can provide efficient power management while withstanding the stresses of high-performance applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5889 $55.6115
80+ $1.3038 $104.3040
120+ $1.2630 $151.5600
165+ $1.2223 $201.6795
215+ $1.1815 $254.0225
285+ $1.0593 $301.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess