EN
  • EN
  • DE

GBPC12005

Part No GBPC12005
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 50V 12A GBPC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 50V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 6A
Current - Reverse Leakage at Vr 5μA at 50V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style QC Terminal
Manufacturer Package 4-Square, GBPC
Supplier Device Package GBPC
Family Part Number GBPC12005
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1176971-GBPC12005
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian GBPC12005 CAD Model

Description

ON Semiconductor GBPC12005 Bridge Rectifier

The ON Semiconductor GBPC12005 is a robust single-phase bridge rectifier that is designed to efficiently convert alternating current (AC) to direct current (DC). This electronic component is a vital part of power supply units and is widely used in a variety of applications such as battery charging systems, power supplies for consumer electronics, and industrial automation systems.

With a maximum repetitive peak reverse voltage of 50V, the GBPC12005 is suitable for moderate voltage requirements. It can handle a high forward current of up to 12A, making it a reliable choice for circuits that demand a significant current capacity. The device is capable of withstanding a surge current of up to 200A, ensuring durability and stability in applications that experience transient overcurrent conditions.

The GBPC12005 features a glass passivated chip junction, which contributes to its long operational life and reliability. This technology enhances the performance of the rectifier by providing protection against the adverse effects of humidity, temperature variations, and other environmental factors that could potentially damage the semiconductor junction.

Designed with versatility in mind, this bridge rectifier comes in a GBPC package, which is known for its ease of mounting and excellent heat dissipation properties. The package includes four pins, clearly marked for easy identification and correct installation: two AC input pins, one positive DC output, and one negative DC output. This intuitive design simplifies the integration of the GBPC12005 into various electronic circuits.

ON Semiconductor's commitment to environmental sustainability is evident in the GBPC12005, which is compliant with RoHS (Restriction of Hazardous Substances) directives, making it a more environmentally friendly choice for manufacturers and consumers looking to minimize their ecological footprint.

In summary, the ON Semiconductor GBPC12005 bridge rectifier is a reliable and efficient solution for converting AC to DC in a wide range of electronic applications. Its robust design, high current handling capability, and environmental compliance make it a smart choice for engineers and designers looking for a high-quality power conversion component.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0380 $52.4940
31+ $3.3132 $102.7092
47+ $3.2097 $150.8559
65+ $3.1062 $201.9030
84+ $3.0026 $252.2184
112+ $2.6920 $301.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess