EN
  • EN
  • DE

H11A817D300

Part No H11A817D300
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANSISTOR 4DIP  /  Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 300% @ 5mA
Current Transfer Ratio (Max) 600% @ 5mA
Rise / Fall Time (Typ) 2.4µs, 2.4µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case 4-DIP (0.300", 7.62mm)
Supplier Device Package 4-DIP
Base Product Number H11A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names H11A817D300-NDR
Standard Package 2,000
Win Source Part Number 1061487-H11A817D300
Ultra Librarian 3D Model Ultra Librarian H11A817D300 CAD Model

Description

The H11A817D300 from ON Semiconductor is a versatile and reliable optocoupler device, designed to provide optimal isolation and signal transfer in a wide range of electrical applications. This optocoupler, also known as an opto-isolator, allows for the transmission of signals between two isolated circuits by using light waves to prevent high voltages from affecting the system receiving the signal.

Key Features

  • High Isolation Voltage: The H11A817D300 offers a high isolation voltage of 5000 Vrms, which ensures that the input and output are electrically isolated, providing safety and protection against high voltage spikes and surges.
  • Current Transfer Ratio (CTR): This optocoupler has a Current Transfer Ratio ranging from 50% to 600%, depending on the input current, which guarantees efficient signal transfer from the input LED to the output phototransistor.
  • Wide Operating Temperature Range: It can operate within a temperature range of -55°C to +100°C, making it suitable for harsh environments and industrial applications.
  • Lead-Free and RoHS Compliant: The H11A817D300 is designed with eco-friendly materials, adhering to the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Applications

The ON Semiconductor H11A817D300 optocoupler is ideal for a variety of applications where electrical isolation is crucial. It is commonly used in:

  • Power supply circuits
  • Signal transmission between circuits of different potentials and impedances
  • Microprocessor system interfaces
  • Computer peripheral interfaces
  • Switching power supplies
  • Motor control circuits

Package and Quality Assurance

The H11A817D300 comes in a standard DIP-4 package, which is widely accepted for through-hole mounting, ensuring ease of integration into existing designs. ON Semiconductor is known for its commitment to quality, and this product is no exception, having undergone rigorous testing to meet industry standards for performance and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess