EN
  • EN
  • DE

H11B815

Part No H11B815
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description 4-PIN PHOTODARLINGTON OPTOCOUPLERS | OPTOISOLATOR 5KV DARLINGTON 4DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 600% at 1mA
Current Transfer Ratio (Maximum) 7500% at 1mA
Rise / Fall Time 300μs, 250μs (Maximum)
Input Type DC
Output Type Darlington
Maximum Output Voltage 35V
Current - Output / Channel 80mA
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 1V
Temperature Range - Operating -55°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 4-DIP
Supplier Device Package 4-DIP
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1178182-H11B815
Manufacturer Homepage www.fairchildsemi.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H11B815 CAD Model

Description

ON Semiconductor H11B815 Product Overview

The H11B815 device from ON Semiconductor is a crucial component in modern electronics, providing reliable performance as an optoisolator or optocoupler. This device is designed to offer electrical isolation between its input and output, making it an ideal solution for applications where signal integrity and isolation are of paramount importance.

Key Features

  • High Isolation Voltage: The H11B815 boasts a high isolation voltage, typically rated at 5300Vrms, which ensures that the input and output circuits are securely separated, thus protecting sensitive electronic components from high voltage transients.
  • Phototransistor Output: It features a phototransistor output which provides a reliable and efficient means of converting the optical signal back into an electrical signal, ensuring accurate data transmission and control.
  • Current Transfer Ratio (CTR): With a Current Transfer Ratio ranging from 50% to 600%, this device offers flexibility in design, allowing for a wide range of applications and ensuring compatibility with various types of circuits.
  • Wide Operating Temperature Range: The operating temperature range of -55°C to +100°C allows the H11B815 to function effectively in a variety of environmental conditions, making it suitable for industrial and commercial applications.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental stewardship. The H11B815 is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in green products.

Applications

The versatility of the H11B815 makes it an excellent choice for a wide array of applications, including:

  • Signal isolation in communication systems
  • Power supply regulation and monitoring
  • Industrial control systems
  • Switching power supplies
  • Motor control circuits

Engineers and designers choose the H11B815 for its reliability, flexibility, and ON Semiconductor's commitment to quality. Whether you are developing sophisticated industrial systems or simple consumer electronics, the H11B815 provides the isolation needed to maintain signal integrity and protect against electrical interference.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess