EN
  • EN
  • DE

H21B4

Part No H21B4
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description SENSOR OPT SLOT DARL PC PINS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor Through-Beam 0.118" (3mm) Photodarlington Slotted, PC Pins
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 100°C
Mounting Through Hole, Flange
Package Slotted, PC Pins
Family Name H21B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873155-H21B4
Ultra Librarian 3D Model Ultra Librarian H21B4 CAD Model

Description

ON Semiconductor H21B4 Optical Interrupter Switch

The ON Semiconductor H21B4 is a versatile and reliable optical interrupter switch designed for a wide range of applications requiring non-contact object sensing. This component is part of ON Semiconductor's extensive portfolio of optoelectronic devices, known for their high performance and dependability.

The H21B4 features a gallium arsenide infrared LED and a silicon phototransistor, which are encapsulated in a black thermoplastic housing. The housing shields the internal components from external light interference, ensuring accurate operation. The phototransistor is positioned in such a way that it responds to the infrared light emitted by the LED only when an object interrupts the light beam.

Key Features:

  • Non-Contact Sensing: The H21B4 enables the detection of objects without any physical contact, making it ideal for applications where wear and tear of traditional mechanical switches is a concern.
  • High Resolution: This optical interrupter switch can detect small objects or fine movements, providing high-resolution sensing capabilities.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for various industrial environments.
  • Output Phototransistor: The silicon phototransistor provides a stable output that is easy to interface with other electronic components.

Applications:

  • Printer paper jam detection
  • Limit switching
  • Coin counting
  • Object positioning and detection
  • General purpose interrupter

With its compact design, the H21B4 can be easily integrated into space-constrained applications. Its straightforward interfacing requirements make it simple to connect to microcontrollers or other logic systems. Whether you're designing a new system or upgrading an existing one, the H21B4 from ON Semiconductor is an excellent choice for a reliable and efficient optical interrupter switch.

For more detailed specifications and application guidelines, designers and engineers are encouraged to consult the H21B4 datasheet available on the ON Semiconductor website.

You May Also Be Interested in

Omron
SENSOR OPT SLOT PNP MODULE 1M
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE F-SHAPE
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M CB
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 3M
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 1M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE F-SHAPE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess