EN
  • EN
  • DE

HGTG18N120BN

Part No HGTG18N120BN
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 54A, 1200V, NPT Series N-Channel IGBT | IGBT 1200V 54A 390W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 54A
Current - Collector Pulsed (Icm) 165A
Vce(on) (Maximum) at Vge, Ic 2.7V at 15V, 18A
Maximum Power 390W
Switching Energy 800μJ (on), 1.8mJ (off)
Input Type Standard
Gate Charge 165nC
Td (on/off) at 25°C 23ns/170ns
Test Condition 960V, 18A, 3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 1180359-HGTG18N120BN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Power Management, Industrial, Alternative Energy
Ultra Librarian 3D Model Ultra Librarian HGTG18N120BN CAD Model

Description

ON Semiconductor's HGTG18N120BN IGBT

The HGTG18N120BN is a high-performance insulated-gate bipolar transistor (IGBT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is well-suited for a wide range of power applications, particularly in motor control, inverter, and switching power supply systems. It is crafted to deliver robust performance, high efficiency, and reliability in demanding environments.

Key Features:

  • High Voltage Capability: The HGTG18N120BN is capable of supporting applications that operate at up to 1200V, making it an excellent choice for high voltage systems.
  • High Current Rating: With a continuous collector current rating of 54A at 25°C, this IGBT can handle substantial current loads, ensuring suitability for high-power applications.
  • Low On-State Voltage: The device features a low on-state voltage drop (VCE(ON)) which enhances its efficiency by minimizing conduction losses.
  • High Input Impedance: The high input impedance simplifies gate drive requirements and reduces the need for complex drive circuits.
  • Fast Switching Speed: Its fast switching capabilities reduce switching losses and improve performance in high-frequency operations.
  • Robust Temperature Performance: The HGTG18N120BN is designed to operate effectively over a wide temperature range, ensuring reliability under various environmental conditions.

Applications:

  • AC and DC motor drives
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • Induction heating systems
  • Renewable energy inverters
  • High-frequency welding

The HGTG18N120BN IGBT from ON Semiconductor is an ideal choice for designers looking for a high-voltage, high-efficiency, and reliable power transistor. Its robust construction and superior electrical characteristics ensure it can meet the rigorous demands of a broad spectrum of power electronics applications. By incorporating this IGBT into your design, you can expect improved system performance, energy savings, and long-term reliability, making it a valuable component in any power management solution.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 308 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess