EN
  • EN
  • DE
  • IT

HMA121CR3VNF098

Part No HMA121CR3VNF098
Manufacturer ON Semiconductor
Catalog Custom Parts (E - I)
Description Tape REEL/4-PIN Full Pitch Mini Flat Package, Tape And Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Collector Emitter Saturation Voltage 400 mV
Collector Emitter Voltage (VCEO) 400 mV
Current Transfer Ratio 200 %
Forward Current 10 mA
Forward Voltage 1.3 V
Max Collector Current 80 mA
Max Operating Temperature 100 °C
Max Output Voltage 80 V
Max Power Dissipation 150 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 4
Output Current per Channel 80 mA
RoHS Compliant
Win Source Part Number 1205429-HMA121CR3VNF098
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMA121CR3VNF098 CAD Model

Description

The HMA121CR3VNF098 is a state-of-the-art semiconductor device produced by ON Semiconductor, one of the industry leaders in innovative energy-efficient electronics. This product is designed to cater to a wide array of applications, particularly in the realm of signal processing and power management across various electronic systems.

Key Features

  • High Performance: The HMA121CR3VNF098 is engineered to deliver high-speed operation with minimal power consumption, ensuring efficient performance in critical applications.
  • Durability: Built with robust materials, this product is capable of withstanding harsh conditions and extended use, making it a reliable choice for industrial and automotive applications.
  • Energy Efficiency: With ON Semiconductor's focus on energy-saving technologies, this device is optimized for low power operation, contributing to the overall reduction of energy usage in electronic systems.
  • Compact Form Factor: The compact design of the HMA121CR3VNF098 allows for seamless integration into a variety of electronic circuits without compromising space or functionality.

Applications

The versatility of the HMA121CR3VNF098 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Power supply circuits
  • Signal switching
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure

Technical Specifications

The HMA121CR3VNF098 boasts a range of technical specifications that make it a top choice for designers and engineers. With precise electrical characteristics and reliable performance metrics, this product ensures compatibility and easy integration into various electronic designs.

Quality and Support

ON Semiconductor is committed to providing high-quality products and comprehensive support. The HMA121CR3VNF098 is backed by rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards of quality and reliability. Additionally, ON Semiconductor offers extensive technical support, including detailed datasheets, application notes, and customer service to assist with any design or integration challenges.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Sumitomo Electric
Ku to V-Band, Low Noise Amplifier MMIC, 18 28GHz, 7dBm, 12mA, Chip
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sony
Need more? Email Us
Etron Technology
64M x 16 bit DDRII Synchronous DRAM (SDRAM)
Need more? Email Us
Honeywell
Need more? Email Us
MISCO
Need more? Email Us
ATI
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess