EN
  • EN
  • DE

HUF75321D3

Part No HUF75321D3
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 20A, 55V, 0.036 Ohm, N-Channel UltraFET Power MOSFETs | MOSFET N-CH 55V 20A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 55V
Id - Continuous Drain Current 20A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 36mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 44nC at 20V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 680pF at 25V
Power Dissipation (Maximum) 93W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package I-PAK
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1182427-HUF75321D3
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HUF75321D3 CAD Model

Description

The HUF75321D3 is a high-performance N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is specifically engineered for a wide range of applications, including power management, motor control, and high-efficiency power conversion.

Key Features

  • High Current Handling: The HUF75321D3 is capable of handling continuous drain currents up to 33A, making it suitable for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) value as low as 0.045Ω, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: Designed for fast switching applications, this device provides enhanced performance for power supplies and converters.
  • Robust Thermal Performance: The MOSFET comes in a TO-252AA package, which offers excellent thermal conduction and heat dissipation, ensuring reliable operation even under high-temperature conditions.
  • Gate Charge Optimization: The optimized gate charge of the HUF75321D3 allows for reduced switching losses without compromising on the conduction losses, striking a balance for high-efficiency power management.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC to AC Inverters
  • DC to DC Converters
  • Motor Drives
  • Battery Management Systems
  • Power Tools
  • Automotive Applications

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 55V Continuous Drain Current (I<sub>D) 33A Power Dissipation (P<sub>D) 75W R<sub>DS(on) 0.045Ω Operating Temperature Range -55°C to +175°C

With its robust design and high reliability, the HUF75321D3 from ON Semiconductor is an excellent choice for designers looking to improve the performance and efficiency of their power management systems.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
STMicroelectronics
DISCRETE
Lowest to $27.8572
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4975 $59.7000
285+ $0.4082 $116.3370
440+ $0.3955 $174.0200
605+ $0.3828 $231.5940
785+ $0.3700 $290.4500
1,045+ $0.3317 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,720 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess