EN
  • EN
  • DE

HUF75545S3

Part No HUF75545S3
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 75A, 80V, 0.010 Ohm, N-Channel, UltraFET Power MOSFET | MOSFET N-CH 80V 75A TO-262AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 80V
Id - Continuous Drain Current 75A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 10mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 235nC at 20V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 3750pF at 25V
Power Dissipation (Maximum) 270W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package I2PAK (TO-262)
Manufacturer Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1182436-HUF75545S3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF75545S3 CAD Model

Description

ON Semiconductor HUF75545S3 Power MOSFET

The ON Semiconductor HUF75545S3 is a high-performance N-Channel Power MOSFET designed to meet the rigorous demands of power electronic applications. This robust component is part of the UltraFET® series, renowned for its superior efficiency and thermal performance. The HUF75545S3 is tailored to deliver optimal results in a wide range of applications, including power supply, motor control, and high-efficiency DC-to-DC converters.

With its advanced silicon technology, the HUF75545S3 boasts a low on-state resistance (R<sub>DS(on)) of just 8.7 mΩ at V<sub>GS = 10 V, which significantly reduces power losses and enhances overall system efficiency. This feature, along with a maximum continuous drain current (I<sub>D) of 75 A, ensures that the device can handle high current loads while maintaining a low thermal footprint.

The MOSFET's 100V drain-to-source breakdown voltage (V<sub>DSS) provides a comfortable margin for applications operating at high voltages, offering reliable performance and protection against unexpected voltage spikes. Its fast switching characteristics are due to its low gate charge (Q<sub>G) and capacitance, making it an ideal choice for high-speed switching applications.

The HUF75545S3 comes in a TO-247 package, which is known for its excellent power dissipation capabilities. The package is designed to be easily integrated into various circuit designs, providing designers with flexibility and ease of use. Additionally, the device is RoHS compliant, ensuring it meets the latest environmental standards and regulations.

ON Semiconductor has a reputation for producing high-quality, reliable components, and the HUF75545S3 is no exception. Its combination of high current capability, low on-resistance, and fast switching speed makes it a powerful solution for engineers looking to optimize their power management systems. Whether it's for industrial, automotive, or consumer electronics, the HUF75545S3 is engineered to deliver top-notch performance and efficiency.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 399 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess