EN
  • EN
  • DE

ADP3198AJCPZ-RL

Part No ADP3198AJCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 4OUT 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications Controller, Intel VRM
Voltage - Input 12V
Number of Outputs 4
Voltage - Output 0.5V ~ 1.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP (6x6)
Base Product Number ADP3198
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860280-ADP3198AJCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADP3198AJCPZ-RL CAD Model

Description

ON Semiconductor's ADP3198AJCPZ-RL

The ADP3198AJCPZ-RL is a sophisticated synchronous buck controller from ON Semiconductor, designed to deliver high-performance solutions for computing and power-sensitive applications. This component is engineered to meet the stringent demands of modern electronics, offering precise voltage regulation and enhanced power efficiency.

Key Features

  • Multi-Phase Operation: The ADP3198AJCPZ-RL supports multi-phase operation, which allows for efficient power distribution and improved thermal management. This feature is crucial for systems that require stable power delivery under varying load conditions.
  • Adaptive Voltage Positioning (AVP): This advanced technology adjusts the output voltage as a function of the load current, providing optimal transient response and minimizing the output capacitors needed for stable operation.
  • High Switching Frequency: With its ability to operate at high switching frequencies, the ADP3198AJCPZ-RL enables the use of smaller, cost-effective inductors and capacitors, reducing the overall footprint and bill of materials for the power supply design.
  • Overvoltage Protection: The device includes built-in overvoltage protection to safeguard the system against unexpected supply spikes, ensuring the longevity and reliability of the application it powers.
  • Power Good Output: The presence of a 'power good' output signal provides a system-level indication that the output voltage is within the acceptable range, which is essential for system stability and startup sequencing.

Applications

  • Desktop and Notebook Computers
  • Graphics Cards
  • DC-DC Converters
  • Advanced Computing Systems

The ADP3198AJCPZ-RL comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance. ON Semiconductor's commitment to quality and performance is evident in this product, making it an ideal choice for designers looking to enhance the efficiency and robustness of their power supply circuits. Whether it's for powering CPUs, GPUs, or other high-performance ICs, the ADP3198AJCPZ-RL stands out as a reliable and versatile solution.

By integrating the ADP3198AJCPZ-RL into your design, you can expect a high level of precision in voltage regulation, superior system stability, and a reduction in overall component count. This translates into cost savings and improved performance for end-users, making it a smart choice for cutting-edge electronic applications.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0074 $60.0370
12+ $9.8522 $118.2264
19+ $9.5449 $181.3531
26+ $9.2365 $240.1490
33+ $8.9282 $294.6306
44+ $8.0053 $352.2332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess