EN
  • EN
  • DE

HUFA75321D3S

Part No HUFA75321D3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 20A, 55V, 0.036 Ohm, N-Channel UltraFET Power MOSFETs | MOSFET N-CH 55V 20A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 55V
Id - Continuous Drain Current 20A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 36mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 44nC at 20V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 680pF at 25V
Power Dissipation (Maximum) 93W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package TO-252AA
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1182484-HUFA75321D3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUFA75321D3S CAD Model

Description

ON Semiconductor HUFA75321D3S - High-Performance MOSFET

The ON Semiconductor HUFA75321D3S is a cutting-edge N-Channel Power MOSFET that offers superior performance for a wide range of power management and switching applications. This device is designed to meet the stringent requirements of modern electronic circuits, providing high efficiency, low on-resistance, and fast switching speeds.

Key Features:

  • Low On-Resistance: The HUFA75321D3S boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency power conversion systems, enabling better performance and reduced switching losses.
  • Robust Thermal Performance: The device is encapsulated in a TO-252AA package, which offers excellent thermal performance and ensures reliability even under high operating temperatures.
  • High Voltage Tolerance: The HUFA75321D3S is capable of handling high voltages, making it suitable for a variety of demanding applications that require robust voltage tolerance.

Applications:

The versatility of the HUFA75321D3S MOSFET makes it an ideal choice for numerous applications, including:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Automotive Electronics

Product Specifications:

Parameter Value V<sub>DS (Drain-Source Voltage) 55V I<sub>D (Continuous Drain Current) 18A R<sub>DS(on) 44mΩ Package TO-252AA

With its advanced technology and superior performance characteristics, the ON Semiconductor HUFA75321D3S MOSFET is an excellent choice for designers looking to optimize power efficiency and reliability in their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
STMicroelectronics
DISCRETE
Lowest to $27.8572
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6075 $61.6825
26+ $4.6015 $119.6390
39+ $4.4571 $173.8269
54+ $4.3139 $232.9506
70+ $4.1696 $291.8720
93+ $3.7387 $347.6991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess