EN
  • EN
  • DE

HUFA76419D3S

Part No HUFA76419D3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 20A, 60V, 0.043 Ohm, N-Channel, Logic Level UltraFET Power MOSFETs | MOSFET N-CH 60V 20A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 20A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 37mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 27.5nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 900pF at 25V
Power Dissipation (Maximum) 75W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package TO-252AA
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1182495-HUFA76419D3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUFA76419D3S CAD Model

Description

The ON Semiconductor HUFA76419D3S is a high-performance N-Channel Power MOSFET designed for a variety of applications requiring efficient power management and high-speed switching. This semiconductor device boasts advanced features that make it an ideal choice for power supply, motor control, and automotive systems, among others.

Key Features

  • High Current Capability: The HUFA76419D3S is capable of handling continuous drain currents up to 75A, making it suitable for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) as low as 8.6 mΩ, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: The fast switching speed of the HUFA76419D3S enhances performance in applications that require rapid on-off cycles.
  • Voltage Tolerance: It can withstand drain-to-source voltages of up to 100V, providing a robust solution for various circuit designs.
  • Thermal Stability: The device is designed to maintain its performance over a wide temperature range, ensuring reliability in challenging environments.
  • Advanced Packaging: Enclosed in a TO-252 DPAK package, the HUFA76419D3S offers a compact footprint while allowing for effective heat dissipation.

Applications

The versatility of the HUFA76419D3S N-Channel Power MOSFET allows it to be used in a wide array of applications. Some of the common uses include:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Drives and Controllers
  • Automotive Electronics
  • Power Management Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the HUFA76419D3S is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance for critical applications. With its impressive electrical characteristics and robust package design, the HUFA76419D3S from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess