EN
  • EN
  • DE

I2811BF-08SR

Part No I2811BF-08SR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK FREQ MODULATOR 8SOIC  /  IC 40MHz 1 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
PLL Yes
Input CMOS, TTL
Output CMOS, TTL
Number of Circuits 1
Frequency - Max 40MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number I2811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-I2811BF-08SR,ONSONSI2811BF-08SR
Standard Package 2,500
Win Source Part Number 1203171-I2811BF-08SR
Ultra Librarian 3D Model Ultra Librarian I2811BF-08SR CAD Model

Description

The I2811BF-08SR is a high-performance integrated circuit from ON Semiconductor, designed to cater to a wide range of applications in the electronics industry. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency, power management, and precision in electronic devices.

Key Features

  • High Integration: The I2811BF-08SR integrates multiple functions into a single chip, which helps to reduce the overall component count in electronic systems, leading to cost savings and improved reliability.
  • Energy Efficiency: With ON Semiconductor's focus on energy-efficient technologies, the I2811BF-08SR is designed to operate with minimal power loss, making it ideal for battery-powered devices and applications where energy conservation is paramount.
  • Robust Performance: This product is built to deliver consistent performance even under varying environmental conditions, ensuring reliability and a long operational life for the devices it powers.
  • Compact Form Factor: The I2811BF-08SR comes in a small footprint package, allowing it to be used in space-constrained applications without compromising on functionality or performance.

Applications

The versatility of the I2811BF-08SR makes it suitable for a wide array of applications, including but not limited to:

  • Power supply modules
  • Portable and wearable electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure

Technical Specifications

The I2811BF-08SR boasts impressive technical specifications that ensure optimal performance across various applications:

  • Operating Temperature Range: Specified over a wide temperature range to guarantee functionality in diverse environments.
  • Package Type: Available in a robust package that is engineered for ease of integration into a variety of circuit designs.
  • Quality and Reliability: Manufactured in compliance with ON Semiconductor's stringent quality standards, ensuring high reliability and consistent performance.

Conclusion

In summary, the I2811BF-08SR from ON Semiconductor is a versatile, energy-efficient, and reliable integrated circuit that meets the demands of modern electronic systems. Its compact size, integrated features, and robust performance make it an excellent choice for designers and engineers looking to enhance their products with cutting-edge semiconductor solutions.

You May Also Be Interested in

Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess