EN
  • EN
  • DE

IRFM120A_NB82108

Part No IRFM120A_NB82108
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967731-IRFM120A_NB82108
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRFM120A_NB82108 CAD Model

Description

The IRFM120A_NB82108 from ON Semiconductor is a state-of-the-art power MOSFET designed to deliver high-efficiency and reliability for a broad range of applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving demands of the electronics industry.

Key Features

  • High Voltage Tolerance: The IRFM120A_NB82108 is capable of withstanding high voltages, making it suitable for applications that require robust performance under challenging electrical conditions.
  • Low On-Resistance: This MOSFET features low on-state resistance, which translates to reduced power losses and improved overall efficiency, particularly important in power-sensitive designs.
  • Fast Switching Speed: The device's fast switching capabilities ensure minimal transition losses, which is critical for high-frequency operations and helps to maintain the integrity of the performance.
  • Thermal Management: With an excellent thermal performance profile, the IRFM120A_NB82108 is built to handle significant thermal stress, ensuring reliability and longevity even in thermally challenging environments.
  • Ruggedized Design: Its rugged construction makes it resistant to the adverse effects of heavy industrial use, such as mechanical stress and environmental factors.

Applications

The versatility of the IRFM120A_NB82108 allows it to be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • Motor Drives and Inverters
  • Automotive Electronics
  • Renewable Energy Systems
  • High-Efficiency Power Conversion

Quality and Reliability

ON Semiconductor's IRFM120A_NB82108 is manufactured with the highest quality standards, ensuring that each component delivers consistent performance. The device undergoes rigorous testing and quality control measures, which guarantees reliability for critical and sensitive applications where failure is not an option.

Environmental Compliance

Committed to environmental sustainability, the IRFM120A_NB82108 adheres to international environmental standards. It is designed to be compliant with RoHS directives, minimizing the use of hazardous substances in electronic components and promoting eco-friendly practices in the electronics industry.

You May Also Be Interested in

Dell
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5393 $59.3230
265+ $0.4425 $117.2625
405+ $0.4287 $173.6235
560+ $0.4149 $232.3440
725+ $0.4010 $290.7250
965+ $0.3596 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess