EN
  • EN
  • DE

E6CP-AG5C 256 2M

Part No E6CP-AG5C 256 2M
Manufacturer Omron
Catalog Encoders
Description ROTARY ENCODER OPTICAL 256PPR 2M /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders - Industrial
Mfr Omron Automation and Safety
Series E6CP
Package Bulk
Encoder Type Optical
Output Type Gray Code (Absolute)
Pulses per Revolution 256
Voltage - Supply 12V ~ 24V
Actuator Type 6mm Dia Flatted End
Detent No
Built in Switch No
Mounting Type Chassis Mount
Orientation Right Angle
Termination Style Cable Leads
Base Product Number E6CP-AG5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.4500
Other Names E6CP-AG5C2562M,E6CPAG5C2562M
Standard Package 1
Win Source Part Number 1050752-E6CP-AG5C 256 2M
Ultra Librarian 3D Model Ultra Librarian E6CP-AG5C 256 2M CAD Model

Description

The E6CP-AG5C 256 2M is an incremental rotary encoder manufactured by Omron. It's designed to convert mechanical motion into digital signals, providing feedback for position, speed, and direction control. This encoder is known for its robust construction, high resolution, and reliable performance in industrial automation applications.

Applications

  • Robotics: Used for precise joint positioning and motor control.
  • Packaging Machinery: Provides feedback for accurate material handling and cutting.
  • Printing Equipment: Enables precise registration and speed control.
  • CNC Machines: Provides feedback for accurate tool positioning and spindle control.
  • Conveyor Systems: Used for speed and position monitoring.

Features

  • Incremental Encoder: Generates pulses proportional to the amount of rotation.
  • High Resolution: Provides 256 pulses per revolution (PPR) for precise position feedback.
  • Robust Construction: Designed to withstand harsh industrial environments.
  • Various Output Types: Available with different output types (e.g., push-pull, open collector) for compatibility with various controllers.
  • Compact Size: Allows for easy integration into various machines and equipment.

Benefits

  • Precise Position Control: High resolution enables accurate and reliable positioning.
  • Increased Productivity: Accurate feedback improves machine performance and increases throughput.
  • Reduced Downtime: Robust construction ensures reliable operation and reduces maintenance costs.
  • Simplified Integration: Various output types and compact size simplify integration into existing systems.
  • Improved Safety: Accurate feedback enables safer operation of machinery.

Additional Details

The E6CP-AG5C 256 2M encoder typically uses optical sensing technology to generate the output pulses. The output signals are usually quadrature signals (A and B channels), which provide information about the direction of rotation. The Z channel (index pulse) provides a reference point for absolute positioning. Proper mounting and wiring are crucial for optimal performance. Consult the manufacturer's datasheet for detailed specifications, wiring diagrams, and mounting instructions. The 2M in the part number typically refers to the cable length (2 meters). This encoder is a reliable and cost-effective solution for position and speed control in industrial automation.

You May Also Be Interested in

Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Need more? Email Us
SICK, Inc.
Rotary Encoder Incremental 100 Quadrature (Incremental) User Selectable
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Lowest to $79.1730
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC PROG
Lowest to $3.2190
SICK, Inc.
Rotary Encoder Absolute SSI User Selectable
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess