EN
  • EN
  • DE

JANTXV2N2907A

Part No JANTXV2N2907A
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 60V 0.6A TO18  /  Bipolar (BJT) Transistor PNP 60 V 600 mA 500 mW Through Hole TO-18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Series Military, MIL-PRF-19500/291
Package Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max) 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 500 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Base Product Number 2N2907
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names ONSONSJANTXV2N2907A,2156-JANTXV2N2907A
Standard Package 1
Win Source Part Number 1194068-JANTXV2N2907A
Ultra Librarian 3D Model Ultra Librarian JANTXV2N2907A CAD Model

Description

The JANTXV2N2907A is a high-quality bipolar PNP transistor from ON Semiconductor, renowned for its reliability and performance in demanding applications. This component is specifically designed to meet the stringent requirements of the aerospace industry, adhering to the Joint Army/Navy (JAN) level of the MIL-PRF-19500/291 specification. It offers a robust solution for designers looking to incorporate a dependable switching or amplification device in their electronic circuits.

Key Features

  • Voltage Ratings: With a collector-emitter voltage (VCEO) of 60V, collector-base voltage (VCBO) of 60V, and emitter-base voltage (VEBO) of 5V, the JANTXV2N2907A is capable of handling moderate power levels in a variety of circuit configurations.
  • Current Capabilities: This transistor can deliver a continuous collector current (IC) of up to 600mA, making it suitable for a wide range of applications.
  • Power Dissipation: It has a total power dissipation (PD) of 400mW, ensuring efficient operation without overheating.
  • Robust Performance: The JANTXV2N2907A is designed to operate effectively over a broad temperature range, from -65°C to +200°C, which is crucial for military and aerospace applications.
  • Quality Assurance: As a JANTXV-level product, it has undergone rigorous testing and screening processes to ensure maximum reliability and performance under extreme conditions.

Applications

The JANTXV2N2907A is ideal for use in a variety of high-reliability applications, including:

  • Switching circuits
  • Linear amplification
  • Regulators
  • Signal processing
  • Power management
  • Military and aerospace systems

Conclusion

The ON Semiconductor JANTXV2N2907A transistor is a testament to the company's commitment to providing components that meet the highest standards of quality and reliability. With its robust electrical characteristics and adherence to military specifications, this PNP transistor is an excellent choice for designers who require a dependable solution for their high-stakes applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2302 $61.1510
10+ $10.0350 $100.3500
16+ $9.7214 $155.5424
22+ $9.4078 $206.9716
28+ $9.0942 $254.6376
37+ $8.1535 $301.6795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess