EN
  • EN
  • DE

KA2803BD

Part No KA2803BD
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC EARTH LEAKAGE DETECTOR 8-SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Applications Earth Leakage Detector
Current - Supply 400µA
Voltage - Supply 12V ~ 20V
Temperature Range - Operating -25°C ~ 80°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number KA2803
Standard Package 8,100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850283-KA2803BD
Ultra Librarian 3D Model Ultra Librarian KA2803BD CAD Model

Description

The KA2803BD is a quintessential component designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This product is a voltage comparator, a crucial electronic device that compares two input voltages and determines which one is higher. The KA2803BD is widely recognized for its reliability and precision, making it an ideal choice for a variety of applications that require voltage monitoring and level detection.

Key Features

  • Multiple Comparators: The KA2803BD contains five independent voltage comparators, each capable of functioning separately. This allows for multiple comparisons within a single package, saving space and reducing complexity in circuit design.
  • Wide Operating Voltage Range: It operates over a wide range of supply voltages, from 2V to 36V, or ±1V to ±18V for dual supplies. This versatility makes it suitable for many different types of electronic systems.
  • Low Input Bias Current: The device features a low input bias current, which enhances its accuracy and makes it suitable for precision applications.
  • Low Offset Voltage: The low input offset voltage further contributes to the accuracy of the KA2803BD, allowing for more precise voltage comparison.
  • Offset Voltage Adjustability: Users have the ability to adjust the offset voltage, providing greater flexibility and control over the comparator's performance.
  • Open Collector Outputs: The comparators feature open collector outputs, which enable wired-AND connections and make it easier to interface with other components within a circuit.

Applications

The ON Semiconductor KA2803BD is used in various applications where precision voltage comparison is necessary. This includes:

  • Limit comparators
  • Voltage level detectors
  • Window comparators
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Relay drivers
  • Motor controllers

With its combination of features, the KA2803BD from ON Semiconductor is a valuable component for engineers and designers who require a reliable and accurate voltage comparison solution in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess