ON Semiconductor KSA1013-O PNP Transistor
The KSA1013-O from ON Semiconductor is a high-quality PNP transistor designed for audio frequency amplifier applications. This silicon epitaxial planar transistor is known for its exceptional performance and reliability, making it a preferred choice for professionals in the electronics industry.
Key Features
- High Current Gain Bandwidth Product: With an fT of 120 MHz, the KSA1013-O offers excellent frequency response, suitable for audio amplifiers and signal processing.
- Low Collector-Emitter Saturation Voltage: This feature ensures lower power loss and heat dissipation, enhancing the overall efficiency of the application.
- Complementary to KSC2313-O: The KSA1013-O is the PNP counterpart to the NPN KSC2313-O, providing designers with a convenient complementary pair for push-pull configurations.
- High Reliability: Manufactured with ON Semiconductor's stringent quality control, the KSA1013-O is built to deliver consistent performance and longevity.
- Lead-Free and RoHS Compliant: This transistor adheres to environmental standards, reducing hazardous substances in electronic components.
Applications
The KSA1013-O is versatile and can be used in a range of applications. Its primary use is in audio frequency amplifiers, but it is also suitable for power switching circuits, driver stages in hi-fi amplifiers, and other signal processing tasks that require a robust PNP transistor.
Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
160V
Collector-Emitter Voltage (VCEO)
140V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
1A
Power Dissipation (PD)
20W
With its robust construction and superior specifications, the KSA1013-O transistor is a reliable component for any application requiring a high-performance PNP transistor.