EN
  • EN
  • DE

KSA1943OTU

Part No KSA1943OTU
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description Trans GP BJT PNP 230V 13A 3-Pin(3+Tab) TO-264 Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Base Voltage (VCBO) 230 V
Collector Emitter Voltage (VCEO) 230 V
Max Collector Current 13 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 130 W
Min Operating Temperature -50 °C
Mount Through Hole
Number of Pins 3
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1021489-KSA1943OTU
Categories RF Transistors(BJT)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSA1943OTU CAD Model

Description

Product Overview: KSA1943OTU by ON Semiconductor

The KSA1943OTU is a high-performance bipolar transistor developed by ON Semiconductor, a leading manufacturer known for its innovative and reliable semiconductor components. This PNP transistor is designed to meet the stringent requirements of audio amplification applications and is widely used in power amplification circuits.

Key Features:

  • High Current Capability: The KSA1943OTU offers a high collector current of up to -15A, which allows it to handle significant power levels necessary for demanding audio applications.
  • High Power Dissipation: With a power dissipation of 150W, this transistor can sustain high energy levels, making it suitable for high-performance audio systems.
  • High Frequency Response: The device features a transition frequency of 30MHz, ensuring excellent performance in audio frequency ranges and enabling clear and accurate sound reproduction.
  • Complementary NPN Type Available: For applications requiring a complementary pair, the KSA1943OTU pairs well with the KSC5200OTU NPN transistor, providing a balanced solution for push-pull amplifier designs.
  • Robust Construction: Encased in a TO-3P package, the KSA1943OTU is built to withstand harsh conditions and provide a reliable and durable solution for high-power audio applications.

Applications:

The KSA1943OTU is ideal for a variety of audio applications, including:

  • High-fidelity audio amplifiers
  • Professional audio equipment
  • Home theater systems
  • Public address systems

Technical Specifications:

Parameter Value Collector-Base Voltage (VCBO) -230V Collector-Emitter Voltage (VCEO) -230V Emitter-Base Voltage (VEBO) -5V Collector Current (IC) -15A Power Dissipation (PD) 150W Transition Frequency (fT) 30MHz

With its robust design and outstanding electrical characteristics, the KSA1943OTU by ON Semiconductor is a superior choice for professionals seeking high-quality audio performance.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess