EN
  • EN
  • DE

KSE210STU

Part No KSE210STU
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 25V 5A TO126-3  /  Bipolar (BJT) Transistor PNP 25 V 5 A 65MHz 15 W Through Hole TO-126-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 25 V
Vce Saturation (Max) @ Ib, Ic 1.8V @ 1A, 5A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 45 @ 2A, 1V
Power - Max 15 W
Frequency - Transition 65MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-225AA, TO-126-3
Supplier Device Package TO-126-3
Base Product Number KSE21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 2832-KSE210STU,2832-KSE210STU-488
Standard Package 1,920
Win Source Part Number 1068002-KSE210STU
Ultra Librarian 3D Model Ultra Librarian KSE210STU CAD Model

Description

The KSE210STU from ON Semiconductor is a state-of-the-art NPN bipolar junction transistor (BJT) designed to deliver high-speed switching performance and excellent current gain characteristics. This versatile transistor is ideal for a wide range of applications, including audio amplification, switching regulators, and power management solutions.

Key Features

  • High Current Gain Bandwidth Product: The KSE210STU boasts a high f<sub>T (transition frequency), making it suitable for applications that require fast switching and high-frequency operation.
  • Low Collector-Emitter Saturation Voltage: This feature ensures low power loss and higher efficiency, particularly beneficial in power amplifiers and switches.
  • High Collector Current: With the ability to handle a substantial amount of current, the KSE210STU is well-suited for driving heavy loads.
  • Complementary PNP Type Available: The KSE210STU has a complementary PNP partner, allowing for push-pull configurations and balanced amplifier designs.
  • TO-126 Package: The device comes encapsulated in a compact TO-126 package, which is conducive to excellent thermal performance and space-saving on PCBs.

Applications

The ON Semiconductor KSE210STU is incredibly versatile and can be used in various electronic circuits. Some of the common applications include:

  • Audio amplifiers and preamps
  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the KSE210STU is no exception. It is manufactured to the highest standards, ensuring stable performance and longevity even in demanding conditions. Whether you're designing consumer electronics or industrial systems, the KSE210STU is an excellent choice for a reliable and efficient bipolar transistor.

For detailed specifications and application notes, please refer to the official ON Semiconductor KSE210STU datasheet.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2004 $58.1160
705+ $0.1645 $115.9725
1,090+ $0.1594 $173.7460
1,500+ $0.1542 $231.3000
1,940+ $0.1491 $289.2540
2,595+ $0.1337 $346.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess