The ON Semiconductor 2SC4910-AY is a high-performance bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This NPN transistor is well-suited for audio frequency amplifier applications due to its excellent linearity and high gain characteristics.
Key Features
- High Current Capacity: Capable of handling high levels of current, making it suitable for power amplification tasks.
- Low Saturation Voltage: Ensures efficient operation by minimizing voltage drop across the transistor when in the on-state, leading to reduced power loss and heat generation.
- High Transition Frequency: With a high transition frequency, this transistor is capable of operating at higher frequencies, making it ideal for audio and RF applications.
- Complementary PNP Type: The 2SC4910-AY has a complementary PNP type, providing designers with flexibility in creating push-pull amplifier configurations.
Applications
The ON Semiconductor 2SC4910-AY transistor is versatile and can be used in a variety of applications, including:
- Audio frequency power amplifiers
- Driver stages in Hi-Fi amplifiers
- Signal processing circuits
- Voltage regulation modules
- Switching circuits
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
160V
Collector Current (I<sub>C)
1.5A
Power Dissipation (P<sub>D)
25W
Transition Frequency (f<sub>T)
100MHz
HFE (DC Current Gain)
70 - 240
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The 2SC4910-AY transistor is built to stringent quality standards, ensuring reliable performance for critical electronic applications.
For detailed product specifications, technical datasheets, and application notes, customers are encouraged to visit the ON Semiconductor official website or contact their local sales office.